Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay Semiconductor Opto Division
Package Tube
Sensing Distance 45m
B.P.F. Center Frequency 30.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 350 µA
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSOP31130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1140896-TSOP31130
Ultra Librarian 3D Model Ultra Librarian TSOP31130 CAD Model

Description

The Vishay Semiconductor Opto Division electronic component with Win Source Part Number 1140896-TSOP31130 is a side view optical sensor photo detector remote receiver.

  • Sensing Distance: 45m
  • B.P.F. Center Frequency: 30.0kHz
  • Current Supply: 350 μA
  • Voltage Supply: 2.5 V ~ 5.5 V
  • Package: Tube
  • Standard Package: 1,000
  • Operating Temperature Range: -25°C ~ 85°C (TA)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 30.0KHZ 45M / Remote Receiver Sensor 30.0kHz 45m
Need more? Email Us
ECAD model for TSOP31130
Everlight Electronics Co Ltd
RECEIVER MOD IR REMOTE
Need more? Email Us
ECAD model for IRM-8601S
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for IRM-8601V
Sharp Microelectronics
SENSOR REMOTE REC 38.0KHZ 10.5M / Remote Receiver Sensor 38.0kHz 10.5m Through Hole
Need more? Email Us
ECAD model for GP1UM281XKVF
Vishay
MOD IR RCVR 38KHZ TOP VIEW
Lowest to $11.4948
ECAD model for TSOP37438TT1
Everlight Electronics Co Ltd
RECEIVER MOD IR REMOTE
Need more? Email Us
ECAD model for IRM-6638N3S45
Vishay
PH.MODULE 38KHZ SIDE VIEW
Lowest to $0.9265
ECAD model for TSOP4438
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
ECAD model for TSOP75256TR
Everlight Electronics Co Ltd
IR Remote Receiver 38kHz 45° 14m 3-Pin / RECEIVER MOD IR REMOTE
Lowest to $0.2923
ECAD model for IRM-3638N3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention