EN
  • EN
  • DE

ST24C02M1

Part No ST24C02M1
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096467-ST24C02M1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST24C02M1 CAD Model

Description

The ST24C02M1 is a robust, high-performance 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned semiconductor manufacturer STMicroelectronics. This memory device is part of the ST24 series, offering a reliable solution for data storage that requires frequent updating in various electronic applications.

Key Features

  • Memory Size: 2 Kbit, organized as 256 x 8 bits, suitable for small data storage tasks in embedded systems.
  • Interface: I²C-compatible serial interface ensures easy integration with a wide range of microcontrollers and processors.
  • Write Cycle Time: Fast write cycle times of 5 ms max, allowing for efficient data management and minimal downtime for write operations.
  • Operating Voltage Range: Wide supply voltage range from 2.5V to 5.5V, making it compatible with both low-power and standard logic level applications.
  • Write Protect: Hardware protection for the entire memory array, ensuring data integrity during periods when power stability is uncertain.
  • Endurance: High reliability with 1 million write cycles and a data retention of 40 years, ensuring long-term data preservation.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, guaranteeing stable operation under extreme environmental conditions.

Applications

The ST24C02M1 EEPROM is designed for flexible and durable data storage in a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart cards

Quality and Support

STMicroelectronics is committed to providing high-quality products and the ST24C02M1 is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration of the EEPROM into their projects. With its robust design and reliable performance, the ST24C02M1 is an excellent choice for designers looking for a non-volatile memory solution.

You May Also Be Interested in

Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess