EN
  • EN
  • DE

LT1769IGN#PBF

Part No LT1769IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 20V (Maximum)
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 780656-LT1769IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1769
Introduction Date September 15, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1769IGN#PBF CAD Model

Description

Product Overview: LT1769IGN#PBF

The LT1769IGN#PBF is a high-performance product from Linear Technology, designed to cater to a wide array of applications requiring precise and efficient power management. This component is part of Linear Technology's esteemed family of monolithic, high-frequency, step-down switching voltage regulators. It is engineered to deliver exceptional performance with a compact footprint, making it an ideal choice for space-constrained applications.

Key Features

  • Voltage Output: The LT1769IGN#PBF offers an adjustable output voltage range, which is a critical feature for designs that require a specific voltage level for optimal operation.
  • High Efficiency: With its advanced design, this product achieves high efficiency, which is crucial for reducing heat dissipation, prolonging battery life in portable devices, and lowering energy costs in general.
  • Switching Frequency: The device operates at a high switching frequency, allowing the use of small, low-cost inductors and capacitors, resulting in a compact and cost-effective power supply solution.
  • Thermal Performance: The LT1769IGN#PBF is encapsulated in a thermally efficient package that aids in maintaining optimal operating temperatures, thus enhancing reliability and longevity.

Applications

Thanks to its versatile nature, the LT1769IGN#PBF is suitable for a broad range of applications, including but not limited to:

  • Telecommunications
  • Portable Devices
  • Networking Equipment
  • Industrial Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1769IGN#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. The product is also RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

Product Packaging

The LT1769IGN#PBF is offered in a 16-lead SSOP package, which is designed for optimal space-saving on printed circuit boards. This package type is widely used in the industry, making the LT1769IGN#PBF a readily integrable component for various electronic designs.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess