EN
  • EN
  • DE
  • IT

MPR032EPR2

Part No MPR032EPR2
Manufacturer NXP / Nexperia
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CTLR TOUCH SENSOR 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 3
Interface I2C
Voltage - Supply 1.71V ~ 2.75V
Current - Supply 43µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-UFDFN
Supplier Device Package 8-USON (2x2)
Base Product Number MPR03
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 643865-MPR032EPR2
Ultra Librarian 3D Model Ultra Librarian MPR032EPR2 CAD Model

Description

The MPR032EPR2 is a cutting-edge touch sensor controller designed by NXP, a leader in the semiconductor industry. This compact and efficient device is part of NXP's touch sensor portfolio, which is well-regarded for its high sensitivity, reliability, and ease of integration into various applications.

Key Features

  • Capacitive Touch Sensing: The MPR032EPR2 utilizes capacitive technology to detect touch inputs with high precision. This technology allows for the creation of user interfaces that are more intuitive and responsive than traditional mechanical buttons.
  • Low Power Consumption: Designed with power efficiency in mind, this touch sensor controller is ideal for battery-powered devices. It ensures minimal power usage, thereby extending the overall battery life of the product it is integrated into.
  • Multiple Touch Inputs: The device supports up to three simultaneous touch inputs, making it versatile for a range of applications that require multi-touch functionality.
  • Robust Design: The MPR032EPR2 is engineered to withstand electrical noise and other interferences that can affect touch sensitivity, ensuring consistent performance in a variety of environments.
  • Easy Configuration: It comes with configurable settings that allow designers to tailor the touch sensor's performance to specific application needs without the requirement for extensive programming.

Applications

The MPR032EPR2 is suitable for a diverse array of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and e-readers
  • Home appliances like smart thermostats and touch-enabled remote controls
  • Automotive interfaces, including touch-sensitive buttons and sliders
  • Industrial control panels that benefit from a clean, button-free interface

Technical Specifications

For engineers and designers considering the MPR032EPR2 for their projects, here are some of the technical specifications:

  • Supply Voltage: 1.71V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Communication Interface: I2C compatible
  • Package: 2mm x 2mm QFN-10

In conclusion, the NXP MPR032EPR2 is a highly versatile and efficient touch sensor controller that offers designers the ability to create innovative and user-friendly interfaces across a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Atmel
Lowest to $2.2834
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess