The ST25164DM1TR/A is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by STMicroelectronics, a leader in semiconductor solutions. This particular model is part of the M24 series, which is renowned for its high-speed data transfer capabilities and reliability in data storage.
Key Features
- Memory Size: The ST25164DM1TR/A offers a generous 256-Kbit capacity, which is ideal for storing configuration settings, calibration data, and small application programs.
- Interface: It utilizes an I²C serial interface, ensuring compatibility with a wide range of microcontrollers and processors. This interface is well-known for its simplicity and efficiency in communication.
- Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, making it versatile for use in various applications, from battery-powered devices to industrial systems.
- Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling quick data updates and reducing wait times for operations.
- Temperature Range: This EEPROM can operate over a wide temperature range from -40°C to +85°C, ensuring reliability and performance under various environmental conditions.
- Packaging: The device comes in an 8-pin TSSOP package, which is known for its small footprint and suitability for space-constrained applications.
Applications
The ST25164DM1TR/A is suitable for a wide array of applications across multiple industries. Its robust design and storage capabilities make it ideal for use in:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Systems
- Smart Metering
With its combination of durability, efficiency, and flexibility, the ST25164DM1TR/A from STMicroelectronics is a top choice for designers and engineers looking for a reliable EEPROM solution. Whether it's for sophisticated industrial machines or everyday consumer electronics, this memory device delivers consistent performance and data integrity.