EN
  • EN
  • DE
  • IT

MCP9808T-E/MC

Part No MCP9808T-E/MC
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 44 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-DFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name MCP9808
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP9808TEMC, MCP9808T-E/MCCT, MCP9808T-E/MCTR, MCP9808T-E/MCDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884338-MCP9808T-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP9808T-E/MC CAD Model

Description

Microchip Technology MCP9808T-E/MC High-Accuracy Temperature Sensor

The MCP9808T-E/MC is a high-precision temperature sensor from Microchip Technology, designed to meet the rigorous requirements of temperature monitoring in sophisticated electronic systems. This sensor offers an exceptional ±0.25°C (max.) accuracy over the -40°C to +125°C temperature range and ±0.0625°C (max.) digital resolution.

Engineered for easy integration into a variety of applications, the MCP9808 comes in a compact, 2x3 mm, 8-pin TDFN package. Its small form factor is ideal for space-constrained applications while providing high-end temperature monitoring capabilities. The device operates from a 2.7V to 5.5V supply voltage range, making it versatile for use in different system designs.

One of the standout features of the MCP9808T-E/MC is its user-programmable registers that allow fine-tuning of the sensor's functionality. These registers provide options for setting temperature limits, thereby enabling the implementation of temperature-based system protection. When a specified temperature limit is exceeded, the MCP9808 can trigger an alert output, which can be used to activate a system response, such as a cooling fan or system shutdown, to prevent overheating.

Additionally, the MCP9808 supports I²C communication, allowing for seamless integration with microcontrollers and other I²C-compatible devices. The sensor's ability to operate in both standard and fast I²C modes enhances its compatibility and flexibility, making it suitable for a wide range of applications, from consumer electronics to industrial systems.

Microchip Technology's commitment to quality and reliability is evident in the MCP9808T-E/MC, which is designed to deliver precise temperature readings with minimal power consumption. This makes it an excellent choice for portable and battery-powered applications where power efficiency is critical.

Whether you're designing a high-performance computing system, an environmental monitoring solution, or any application requiring accurate temperature readings, the MCP9808T-E/MC from Microchip Technology stands out as a reliable and precise sensor that can help ensure optimal performance and protection of your electronic systems.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3441 $51.5702
52+ $1.9234 $100.0168
81+ $1.8633 $150.9273
111+ $1.8032 $200.1552
144+ $1.7431 $251.0064
192+ $1.5628 $300.0576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess