The ST25164M6TR is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a global leader in semiconductor solutions. This device offers a robust and reliable storage solution for a wide range of applications, including industrial, automotive, and consumer electronics. With its advanced features and specifications, the ST25164M6TR stands out as a top choice for designers and engineers looking to integrate non-volatile memory into their systems.
Key Features
- Memory Size: The ST25164M6TR offers a generous 16 Kbit of EEPROM storage, providing ample space for configuration parameters, user settings, and small data sets.
- Data Retention: Designed for longevity, this EEPROM chip guarantees data retention of over 40 years, ensuring the safety and integrity of your data over an extended period.
- Write Cycles: It is capable of withstanding at least 1 million write cycles, making it a highly durable choice for applications that require frequent data updates.
- Operating Voltage Range: The device operates over a wide voltage range of 2.5V to 5.5V, accommodating various power supply conditions and making it versatile for different system designs.
- I2C Interface: The ST25164M6TR is equipped with a standard I2C serial interface, allowing for easy integration into most microcontroller-based systems and facilitating simple, two-wire communication.
- Speed: It supports a fast write time, with the ability to complete a write cycle in just 5 ms, enhancing the efficiency of operations that require quick data storage.
- Temperature Range: This EEPROM is operational across a broad temperature range from -40°C to +85°C, making it suitable for harsh environments and demanding conditions.
- Packaging: The device comes in a compact, surface-mount TSSOP8 package, which is ideal for space-constrained applications.
Applications
The ST25164M6TR is designed for flexible use across various sectors, including:
- Industrial control systems
- Automotive electronics
- Medical devices
- Smart metering
- Consumer electronics
- Portable devices
In summary, the ST25164M6TR EEPROM from STMicroelectronics is a high-performance, reliable memory solution that offers excellent features for a multitude of applications. Its robust design, coupled with a user-friendly interface and a wide operating range, makes it an excellent choice for any designer requiring a non-volatile memory component.