EN
  • EN
  • DE

SK320BTR

Part No SK320BTR
Manufacturer SMC Diode Solutions
Catalog OEM Parts ( S )
Description SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096098-SK320BTR
Categories OEM Parts( S )
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK320BTR CAD Model

Description

The SK320BTR is a surface-mount Schottky Barrier Rectifier manufactured by SMC Diode Solutions. It is designed for high-efficiency rectification applications, featuring a low forward voltage drop and a high surge current capability. This component is commonly used in various electronic circuits requiring efficient and reliable power conversion.

Applications:

  • DC-DC Converters: Used for efficient rectification in DC-DC converters.
  • Switching Power Supplies: Utilized in switching power supplies for high-frequency rectification.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • Reverse Polarity Protection: Can be used for reverse polarity protection in electronic circuits.
  • Solar Inverters: Found in solar inverters for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Surface Mount Package: Compact and easy to mount on PCBs.
  • High-Temperature Operation: Designed for operation in high-temperature environments.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Enhanced Reliability: Provides stable and reliable performance.
  • Compact Design: Saves space on circuit boards.
  • Simplified Assembly: Easy to solder and integrate into circuits.
  • Environmentally Friendly: Meets environmental regulations.

Additional Details:

The SK320BTR features a maximum repetitive peak reverse voltage of 20V and a maximum average forward rectified current of 3.0A. It is typically housed in a SMB (DO-214AA) package. Its forward voltage drop is approximately 0.5V at 3A. The operating temperature range is typically -55°C to +150°C. Refer to the SMC Diode Solutions datasheet for detailed specifications, including thermal resistance, leakage current, and surge current ratings.

You May Also Be Interested in

SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess