EN
  • EN
  • DE

ADZS-21369-EZLITE

Part No ADZS-21369-EZLITE
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZ-KIT LITE ADSP-21369 EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201529-ADZS-21369-EZLITE
Manufacturer Analog Devices Inc.
Category Development Boards, Kits, Programmers -Evaluation Boards -Embedded MCU, DSP Evaluation Boards
Series SHARC®
Package Bulk
Product Status Active
Type DSP
Core Processor SHARC®
Utilized IC / Part ADSP-21369
Mounting Type Fixed
Board Type Evaluation Platform
Ultra Librarian 3D Model Ultra Librarian ADZS-21369-EZLITE CAD Model

Description

The ADZS-21369-EZLITE by Analog Devices Inc. is a sophisticated development kit designed to provide an efficient and flexible platform for engineers and developers working with the ADSP-21369 SHARC Processor. This processor is part of the SHARC family of 32-bit microprocessors, which are renowned for their high performance in digital signal processing applications.

Key Features:

  • High-Performance Processing: The ADSP-21369 SHARC Processor at the heart of the kit delivers 400 MHz of processing power, making it ideal for a wide range of audio, video, and industrial control applications.
  • Onboard Debugging: The EZ-KIT Lite includes an integrated USB-based emulator, facilitating hassle-free debugging and programming without the need for additional hardware.
  • Extensive Memory: Equipped with 32 MB of external SDRAM and 4 MB of flash memory, the ADZS-21369-EZLITE provides ample space for complex applications and data storage.
  • Flexible Connectivity: A variety of peripheral interfaces including SPI, UART, and CAN, allow for easy integration with external devices and systems.
  • Audio and Video Support: With its high-speed A/D and D/A converters, the kit is well-suited for advanced audio processing and video applications.
  • Expansion Interface: A comprehensive set of expansion connectors enables the addition of custom daughter boards and additional hardware to extend the kit's capabilities.

Development Support:

The ADZS-21369-EZLITE comes with a rich set of development tools, including the CrossCore Embedded Studio (CCES) software development environment, which provides state-of-the-art debugging and profiling tools. The kit also supports the VisualDSP++ development environment, which includes an optimizing C/C++ compiler, a linker, and a statistical profiler for performance optimization.

Applications:

With its powerful SHARC Processor and comprehensive feature set, the ADZS-21369-EZLITE is an excellent choice for developing high-end audio processing, medical imaging, industrial control, and instrumentation applications. Its robust design and easy-to-use development tools make it an ideal platform for both rapid prototyping and full-scale production.

You May Also Be Interested in

Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess