Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr M5Stack Technology Co., Ltd.
Series ESP32-S
Package Bulk
Type MCU
Core Processor Atom™
Platform -
Utilized IC / Part ESP32-S3FN8
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System -
Suggested Programming Environment -
Note -
Base Product Number ESP32-S3
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A992C 23
HTSUS 8517.62.0090
Standard Package 100 pcs
Win Source Part Number 1383355-S007
Ultra Librarian 3D Model Ultra Librarian S007 CAD Model

Description

The ESP32-S Development Board is an evaluation platform for the ESP32-S3FN8 microcontroller.

  • For Use With / Related Products: ESP32-S3FN8
  • Type: Embedded
  • Package: Bulk
  • Core Processor: Atom™
  • Mounting Type: Fixed
  • Moisture Sensitivity Level (MSL): 1 = Unlimited
  • Manufacturer: M5Stack Technology Co., Ltd.
  • Series: ESP32-S
  • Product Type: Evaluation Platform

You May Also Be Interested in

Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE
Renesas Electronics America
EVALUATION KIT FOR RA6M5
Lowest to $108.3784
ECAD model for RTK7EKA6M5S00001BE
Texas Instruments
LAUNCHPAD MSP430FR6989 EVAL BRD
Need more? Email Us
ECAD model for MSP-EXP430FR6989
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
Microchip Technology
AVR128DA48 CURIOSITY NANO EVALUA
Need more? Email Us
ECAD model for DM164151
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
STMicroelectronics
NUCLEO-64 STM32F411RE EVAL BRD
Lowest to $82.1053
ECAD model for NUCLEO-F411RE

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention