Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Programmable Not Verified
RF Family/Standard General ISM < 1GHz
Modulation 2-FSK, ASK, GFSK, GMSK, OOK
Frequency 868MHz
Data Rate 500kbps
Power - Output 11.6dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part SPIRIT1
Memory Size 128kB Flash, 16kB RAM
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 13.5mA
Current - Transmitting 8mA ~ 20mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SMD Module
Base Product Number SP1ML
Standard Package 119 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 838456-SP1ML-868
Ultra Librarian 3D Model Ultra Librarian SP1ML-868 CAD Model

Description

The SP1ML-868 is a cutting-edge RF module designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This powerful module operates in the 868 MHz ISM band, which is a widely used frequency range for industrial, scientific, and medical applications. The SP1ML-868 is part of STMicroelectronics' SPIRIT1 family of products, known for their reliability and performance in wireless communication applications.

With its compact form factor and low-power consumption, the SP1ML-868 is an ideal solution for a variety of wireless applications such as automated meter reading, home and building automation, wireless sensor networks, and industrial monitoring and control systems. The module is designed to provide a high level of integration, reducing the need for external components and simplifying the design and development process for engineers and developers.

Key Features

  • Frequency Band: 868 MHz ISM band, suitable for Europe.
  • Modulation Schemes: Supports various modulation techniques including 2-FSK, GFSK, MSK, GMSK, and OOK, offering flexibility for different communication protocols.
  • Output Power: Programmable output power up to +11.6 dBm, ensuring robust signal transmission over a range of distances.
  • Sensitivity: Excellent receiver sensitivity down to -118 dBm for reliable data reception even in noisy environments.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-operated devices.
  • Integrated MCU: Features an embedded microcontroller for standalone operation, reducing the need for an external processor.
  • Security: Built-in AES 128-bit encryption ensures secure data communication.
  • Interfaces: Equipped with SPI and UART interfaces for easy connectivity with external devices and systems.

The SP1ML-868 also comes with a comprehensive set of development tools and software resources that make it easier to integrate into various applications. STMicroelectronics provides support in terms of reference designs, evaluation boards, and technical documentation, ensuring that developers can bring their products to market quickly and efficiently.

Overall, the SP1ML-868 from STMicroelectronics is a robust and versatile RF module that offers a balance of performance, power efficiency, and ease of use, making it an excellent choice for developers looking to implement wireless communication in their products.

You May Also Be Interested in

Free2Move
RF TXRX MOD BLUETOOTH CHIP ANT / LOW POWER BLUETOOTH MODULE WITH ANTENNA
Need more? Email Us
ECAD model for F2M03GLA-S01
Microchip Technology
RF TXRX MODULE 802.15.4 CHIP ANT / 802.15.4 SOC 2483.5MHz 2000Kbps
Need more? Email Us
ECAD model for ATZB-RF-233-1-CR
Silicon Labs
BT SIP MOD 2.4GHZ 512KB / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $17.8622
ECAD model for BGM13S22F512GA-V3
U-blox
GLOBAL LTE CAT 1 DATA-ONLY MOD / Cellular GSM, LTE, WCDMA Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for LARA-R6001D-00B
Digi International
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 528MHz Surface Mount
Need more? Email Us
ECAD model for CC-MX-JN7A-Z1
Quectel
RF TXRX MOD CELLULAR SMD / Cellular, Navigation GLONASS, GPS, GNSS, GSM, HSPA+, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for UC20GD-128-STD
Seeed Technology Co., Ltd
TXRX ESP8266 MOD WIFI TRACE ANT / Module 802.11b/g/n 2.4835GHz
Need more? Email Us
ECAD model for 113990234
Quectel
RF TXRX MOD CELLULAR SMD / Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for M65MA-04-STD
Decawave Limited
RF TXRX MODULE 802.15.4 CHIP ANT
Lowest to $65.0000
ECAD model for DWM1000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9391 $80.8173
6+ $22.1039 $132.6234
10+ $21.4132 $214.1320
13+ $20.7225 $269.3925
17+ $20.0316 $340.5372
22+ $17.9595 $395.1090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,064 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention