EN
  • EN
  • DE

BGM13S22F512GA-V3

Part No BGM13S22F512GA-V3
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description BT SIP MOD 2.4GHZ 512KB / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Blue Gecko
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate 2Mbps
Power - Output 8dBm
Sensitivity -102.1dBm
Serial Interfaces I²C, I²S, IrDA, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32BG13
Memory Size 512kB Flash, 64kB RAM
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 9.4mA ~ 11.5mA
Current - Transmitting 8.9mA ~ 122.7mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 51-SMD Module
Base Product Number BGM13
Standard Package 260
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339425-BGM13S22F512GA-V3
Ultra Librarian 3D Model Ultra Librarian BGM13S22F512GA-V3 CAD Model

Description

The 1339425-BGM13S22F512GA-V3 RF Transceiver Module is a Bluetooth v5.0 device that operates @ a frequency range of 2.4GHz to 2.4835GHz.

  • Bluetooth Version: v5.0
  • Frequency Range: 2.4GHz to 2.4835GHz
  • Antenna: Integrated Chip Antenna
  • Power Output: 8dBm
  • Sensitivity: -102.1dBm
  • Receiving Current: 9.4mA to 11.5mA
  • IC: EFR32BG13
  • Serial Interfaces: I²C, I²S, IrDA, SPI, UART
  • Transmitting Current: 8.9mA to 122.7mA
  • Voltage Supply: 1.8V to 3.8V
  • Package: 51-SMD Module
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2090 $57.6270
7+ $15.7612 $110.3284
10+ $15.2687 $152.6870
14+ $14.7762 $206.8668
18+ $14.2836 $257.1048
24+ $12.8060 $307.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess