EN
  • EN
  • DE
  • IT

F2M03GLA-S01

Part No F2M03GLA-S01
Manufacturer Free2Move
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP ANT / LOW POWER BLUETOOTH MODULE WITH ANTENNA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Free2Move
Packaging Reel package
RF Family/Standard Bluetooth
Protocol Bluetooth v2.0 + EDR, Class 1, 2 and 3
Frequency 2.4GHz
Data Rate 3Mbps
Power - Output 6.3dBm
Sensitivity -83dBm
Serial Interfaces PIO, SPI, UART, USB
Antenna Type Integrated, Chip
Operating Supply Voltage 3.1 V ~ 3.6 V
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Package Module
Win Source Part Number 774345-F2M03GLA-S01
Popularity Medium
Supply and Demand Status Limited
Family Name F2M03GLA
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian F2M03GLA-S01 CAD Model

Description

{"ProductId":712704,"FormattedDescription":"

This electronic component is a module that comes under the category of RF/IF and RFID.

  • Win Source Part Number: 774345-F2M03GLA-S01
  • Manufacturer: Free2Move
  • Frequency: 2.4GHz
  • Features: High-speed data transfer
  • Antenna: Integrated chip antenna
  • Power Output: 6.3dBm
  • Operating Supply Voltage: 3.1 V ~ 3.6 V
  • Data Rate: 3Mbps
"}

You May Also Be Interested in

U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Quectel
Linear IC
Lowest to $250.9767
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess