Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Cellular, Navigation
Protocol GLONASS, GPS, GNSS, GSM, HSPA+, UMTS
Frequency 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
Data Rate 14.4Mbps
Power - Output 33dBm
Sensitivity -161dBm
Serial Interfaces ADC, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.3V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number UC20
Standard Package 250
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1339189-UC20GD-128-STD
Ultra Librarian 3D Model Ultra Librarian UC20GD-128-STD CAD Model

Description

The UC20GD-128-STD is an RF transceiver module that operates in the frequency range of 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, and 2.1GHz and is manufactured by Quectel.

  • Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, and 2.1GHz
  • Application: Cellular, Navigation
  • Protocols: GLONASS, GPS, GNSS, GSM, HSPA+, UMTS
  • Data Rate: 14.4Mbps
  • Power Output: 33dBm
  • Sensitivity: -161dBm
  • Voltage Supply: 3.3V to 4.3V
  • Package: Module
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Need more? Email Us
ECAD model for EC25EFA-MINIPCIE
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $38.4091
ECAD model for WFM200S022XNA3
Simcom
RF Transceiver Modules and Modems RoHS
Lowest to $18.2144
ECAD model for A7672E-FASE
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $52.1553
ECAD model for EG91NAXGA-128-SGNS
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
ECAD model for MGM12P22F1024GE-V2
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $22.4073
ECAD model for ATWINC1500-MR210PB1976
RAKwireless Technology
15km UART SMD,12x12mm RF Transceiver Modules and Modems RoHS
Lowest to $12.1673
ECAD model for RAK3172-SIP-9-SM-NI
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $19.9399
ECAD model for LC86GAAMD
RAKwireless Technology
IPEX interface 15km SMD,15.5x15mm RF Transceiver Modules and Modems RoHS
Lowest to $12.0412
ECAD model for RAK3172-9-SM-I

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention