EN
  • EN
  • DE

113990234

Part No 113990234
Manufacturer Seeed Technology Co., Ltd
Catalog RF Transceiver Modules
Description TXRX ESP8266 MOD WIFI TRACE ANT / Module 802.11b/g/n 2.4835GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Seeed Technology Co., Ltd
Series Wio
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz ~ 2.5GHz
Serial Interfaces I2C, I2S, SPI, UART
Antenna Type PCB Trace
Memory Size 4MB Flash
Operating Supply Voltage 3 V ~ 3.6 V
Current - Receiving 80mA
Current - Transmitting 80mA
Mounting SMD
Operating Temperature Range -40°C ~ 125°C
Package Module
Win Source Part Number 774259-113990234
Popularity Medium
Supply and Demand Status Limited
Family Name 113990234
Introduction Date January 01, 2000
ECCN 5A002.a
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 113990234 CAD Model

Description

The Seeed Technology Co., Ltd Wio 113990234 is a WiFi module from Seeed Technology Co., Ltd.

  • Frequency Range: 2.4GHz to 2.5GHz
  • Protocol: 802.11b/g/n
  • Data Rate: Up to 150Mbps
  • Antenna: Built-in
  • Flash Memory: 4MB
  • Interfaces: I2C, I2S, SPI, UART
  • Package: Surface-mount Device

You May Also Be Interested in

Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $15.6492
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $21.1241
Infineon Technologies
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Need more? Email Us
Sierra Wireless
RF TXRX MODULE CELL CAST SMD IOT / Cellular 4G LTE CAT-1, Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
RF Solutions
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
Lowest to $3.7539
Laird Connectivity Inc.
RF TXRX MODULE BT TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $29.1045
U-blox
DUAL CORE BLE 5.2 MODULE, U.FL / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess