EN
  • EN
  • DE
  • IT

LARA-R6001D-00B

Part No LARA-R6001D-00B
Manufacturer U-blox
Catalog RF Transceiver Modules
Description GLOBAL LTE CAT 1 DATA-ONLY MOD / Cellular GSM, LTE, WCDMA Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr U-Blox
Series LARA-R6
Package Tape & Reel
RF Family/Standard Cellular
Protocol GSM, LTE, WCDMA
Modulation GMSK, QPSK, PSK
Frequency 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz
Data Rate 10.3Mbps
Power - Output 33dBm
Sensitivity -110dBm
Serial Interfaces GPIO, I²C, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 2.8V ~ 4.5V
Current - Receiving 50mA ~ 630mA
Current - Transmitting 50mA ~ 630mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 100-SMD Module
Standard Package 150
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1339828-LARA-R6001D-00B
Ultra Librarian 3D Model Ultra Librarian LARA-R6001D-00B CAD Model

Description

The LARA-R6 series RF transceiver module and modem from U-Blox, with Win Source Part Number 1339828-LARA-R6001D-00B, is a surface mount package with a standard package of 150.

  • RF Family/Standard: Cellular
  • Protocols: GSM, LTE, WCDMA
  • Data Rate: 10.3Mbps
  • Frequency Range: 700MHz to 2.6GHz
  • Modulation: GMSK, QPSK, PSK
  • Antenna: Not Included
  • Power Output: 33dBm
  • Sensitivity: -110dBm
  • Serial Interfaces: GPIO, I²C, UART, USB
  • Transmitting Current: 50mA to 630mA
  • Receiving Current: 50mA to 630mA
  • Voltage Supply: 2.8V to 4.5V
  • Temperature Range: -40°C to 85°C
  • REACH: Unaffected
  • ECCN: 5A992C

You May Also Be Interested in

Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess