EN
  • EN
  • DE

DWM1000

Part No DWM1000
Manufacturer Decawave Limited
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 CHIP ANT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Decawave Limited
Packaging Reel package
RF Family/Standard 802.15.4
Protocol IR-UWB
Modulation BPM, BPSK
Frequency 3.5GHz ~ 6.5GHz
Data Rate 6.8Mbps
Serial Interfaces SPI
Antenna Type Integrated, Chip
Operating Supply Voltage 2.8 V ~ 3.6 V
Current - Receiving 64mA
Current - Transmitting 31mA
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Package Module
Win Source Part Number 773609-DWM1000
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DWM1000
Introduction Date November 12, 2013
Estimated EOL Date 2022
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian DWM1000 CAD Model

Description

Decawave Limited's DWM1000 module is an integrated chip type device that belongs to the RF/IF and RFID category.

  • Package: Reel
  • Mounting: SMD
  • Frequency Range: 3.5GHz ~ 6.5GHz
  • Operating Supply Voltage: 2.8 V ~ 3.6 V
  • Protocol: IR-UWB
  • Data Rate: 6.8Mbps
  • Antenna: Integrated Chip
  • RF Family/Standard: 802.15.4
  • Sensitivity: Not Specified
  • Power Output: Not Specified
  • Receiving Current: 64mA
  • Transmitting Current: 31mA
  • HTSUS Code: 8504.40.9580
  • Popularity: Popular
  • Supply and Demand Status: Limited
  • Quantity per Package: 500
  • Estimated EOL Date: 2022

You May Also Be Interested in

Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess