Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
RF Family/Standard Cellular
Protocol GSM, GPRS
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 85.6kbps
Sensitivity -108dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Voltage - Supply 3.45V ~ 4.25V
Current - Receiving 1.2mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-SMD Module
Base Product Number M65
Standard Package 250
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8517.62.0090
Win Source Part Number 1342143-M65MA-04-STD
Ultra Librarian 3D Model Ultra Librarian M65MA-04-STD CAD Model

Description

The Quectel M65MA-04-STD is an RF transceiver module that operates @ frequencies of 850MHz, 900MHz, 1.8GHz, and 1.9GHz.

  • Protocol: GSM, GPRS
  • Data Rate: 85.6kbps
  • Antenna Type: Not Included
  • Sensitivity: -108dBm
  • Current - Receiving: 1.2mA
  • Voltage - Supply: 3.45V ~ 4.25V
  • Package / Case: 44-SMD Module
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 85°C

You May Also Be Interested in

Quectel
Linear IC
Need more? Email Us
ECAD model for EG912UGLAA-I05-SGNSA
RAKwireless Technology
IPEX interface 15km SMD,15.5x15mm RF Transceiver Modules and Modems RoHS
Lowest to $12.0412
ECAD model for RAK3172-9-SM-I
Microchip Technology
RF TXRX MOD WIFI TH SMD
Need more? Email Us
ECAD model for ATWINC1500-MR210PB1952-T
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
ECAD model for MDBT50Q-U1MV2
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $10.7728
ECAD model for ZGM130S037HGN2R
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $22.4073
ECAD model for ATWINC1500-MR210PB1976
Quectel
RF TXRX MOD CEL/NAV CARD
Need more? Email Us
ECAD model for EC25EFA-MINIPCIE
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $293.0527
ECAD model for WT12-A-AI5IAP
Simcom
SMD,17.6x15.7mm RF Transceiver Modules and Modems RoHS
Lowest to $11.4090
ECAD model for SIM868

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention