EN
  • EN
  • DE

TDA7401TR-LF

Part No TDA7401TR-LF
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215983-TDA7401TR-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7401TR-LF CAD Model

Description

The TDA7401TR-LF is a sophisticated audio processor component manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is designed to enhance the audio experience in automotive applications, providing advanced signal processing capabilities to deliver high-quality sound within the challenging environment of a vehicle.

Key Features

  • Advanced Audio Processing: The TDA7401TR-LF is equipped with a range of audio processing functionalities, including equalization, volume control, and balance/fader control, which allows for a customizable and improved audio experience.
  • Multiple Input Sources: It supports various input sources, enabling flexibility in audio system design. This feature allows the integration of different audio sources such as radio, CD, or external auxiliary inputs.
  • Sound Enhancement: With built-in features such as a loudness function and a sophisticated tone control, the TDA7401TR-LF can adapt the audio output to compensate for the acoustic characteristics of the car cabin and user preferences.

Applications

The TDA7401TR-LF is primarily used in the automotive industry, where it is integrated into car audio systems. Its robust design and advanced features make it ideal for creating an immersive and high-fidelity audio environment within vehicles.

Technical Specifications

  • Package: The device comes in a compact LQFP package, which is conducive for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, making it suitable for the varying conditions encountered in automotive environments.
  • Supply Voltage: The TDA7401TR-LF operates at a supply voltage that is compatible with automotive power systems, ensuring reliable performance.

Environmental Compliance

The TDA7401TR-LF is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free (LF), reflecting STMicroelectronics' commitment to environmental sustainability and reducing the ecological impact of their products.

Conclusion

With its robust design, advanced audio processing capabilities, and compliance with environmental standards, the TDA7401TR-LF from STMicroelectronics is an excellent choice for automotive manufacturers looking to provide their customers with a superior audio experience.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess