EN
  • EN
  • DE

SMP100LC-270

Part No SMP100LC-270
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 270V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 335V
Voltage - Off State 270V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 60pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 029425-SMP100LC-270
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP100LC-270 CAD Model

Description

The SMP100LC-270 is a state-of-the-art transient voltage suppression (TVS) device designed and manufactured by STMicroelectronics, a global semiconductor leader. This robust component is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges, providing a shield against electrical overstress (EOS) and enhancing system reliability.

Key Features

  • Peak Pulse Power: The SMP100LC-270 can handle up to 100W (10/1000μs surge) of peak pulse power, ensuring effective protection against transient voltage events.
  • Stand-off Voltage: It has a stand-off voltage of 270V, making it suitable for a broad range of applications that require a high voltage threshold.
  • Low Capacitance: Designed with low capacitance, this device is ideal for high-speed data line and signal line protection without significant signal attenuation.
  • Bi-directional Protection: The SMP100LC-270 offers bi-directional clamping, which is essential for AC applications or where the polarity of the transient could be either positive or negative.
  • Low Leakage Current: Exhibits low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • DO-214AA Package: Encased in a DO-214AA (SMB) package, the SMP100LC-270 is compact and suitable for surface-mount technology, allowing for efficient use of PCB space.

Applications

The SMP100LC-270 is versatile and can be used in a variety of applications, including:

  • Telecommunication equipment
  • Data lines
  • Power supply lines
  • Computers and peripherals
  • Consumer electronics

Quality and Compliance

STMicroelectronics is committed to delivering high-quality products. The SMP100LC-270 complies with IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring robust protection against electrostatic discharges (ESD) and electrical fast transients (EFT). This device is also RoHS compliant, adhering to the latest environmental regulations.

With its combination of features and compliance with industry standards, the SMP100LC-270 from STMicroelectronics is an excellent choice for designers looking to enhance the durability and performance of their electronic systems.

You May Also Be Interested in

Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0964 $54.8200
115+ $0.8996 $103.4540
175+ $0.8715 $152.5125
240+ $0.8434 $202.4160
310+ $0.8153 $252.7430
415+ $0.7309 $303.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,467 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess