EN
  • EN
  • DE

TSMBJ1005C-064

Part No TSMBJ1005C-064
Manufacturer Micro Commercial Co
Catalog TVS - Thyristors
Description THYRISTOR 58V 400A DO214AA / 58V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr Micro Commercial Co
Package Tape & Reel
Product Status Obsolete
Voltage - Breakover 77V
Voltage - Off State 58V
Voltage - On State 5 V
Current - Peak Pulse (8/20µs) 400 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 200pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Base Product Number TSMBJ1005
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 901444-TSMBJ1005C-064
Ultra Librarian 3D Model Ultra Librarian TSMBJ1005C-064 CAD Model

Description

The 901444-TSMBJ1005C-064 is a transient voltage suppressor (TVS) thyristor designed for circuit protection.

  • Capacitance: 200pF
  • Peak Pulse Current: 100A (10/1000µs)
  • Voltage Off State: 58V
  • Voltage Breakover: 77V
  • Voltage On State: 5V
  • Current Hold: 150mA
  • Peak Pulse Current: 400A (8/20µs)
  • Mounting: Surface mountable
  • Package: DO-214AA (SMB)
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Manufacturer: Micro Commercial Co
  • Series: TSMBJ1005
  • Status: Obsolete

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess