EN
  • EN
  • DE

SMP100LC-140

Part No SMP100LC-140
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 140V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 175V
Voltage - Off State 140V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 65pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098553-SMP100LC-140
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100LC-140 CAD Model

Description

The SMP100LC-140 is a state-of-the-art Transil™ device designed by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically engineered to provide robust protection against overvoltage transients, ensuring the safety and reliability of sensitive electronic equipment.

Key Features

  • Peak Pulse Power: The SMP100LC-140 can withstand peak pulse power of up to 100W (10/1000µs surge). This feature ensures that devices are shielded from high energy surges that could otherwise cause irreparable damage.
  • Stand-off Voltage: It has a stand-off voltage of 140V, which is the maximum voltage that can be applied to the device without causing it to conduct.
  • Low Capacitance: The low capacitance of this device makes it ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Fast Response Time: The Transil diode provides an immediate response to overvoltage events, typically in the picosecond range, offering instantaneous protection for your circuits.
  • Low Leakage Current: Minimizing power loss, the SMP100LC-140 has a low leakage current, ensuring efficient operation and reducing the overall energy consumption of the system.

Applications

The SMP100LC-140 is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Telecommunication systems
  • Data lines protection
  • Computers and computer peripherals
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SMP100LC-140 is manufactured to meet stringent standards, ensuring high reliability and performance under various conditions. With its robust design, it provides a long service life, making it a cost-effective solution for transient voltage suppression.

Environmental Compliance

The SMP100LC-140 is compliant with RoHS and REACH environmental regulations, reflecting STMicroelectronics' dedication to environmental sustainability. Customers can be confident that they are choosing a product that meets current environmental standards for electronic components.

You May Also Be Interested in

Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7597 $52.7910
70+ $1.4438 $101.0660
110+ $1.3987 $153.8570
150+ $1.3536 $203.0400
195+ $1.3085 $255.1575
260+ $1.1731 $305.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,105 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess