EN
  • EN
  • DE

SMP100LC-200

Part No SMP100LC-200
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 200V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 250V
Voltage - Off State 200V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 60pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 064988-SMP100LC-200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100LC-200 CAD Model

Description

STMicroelectronics SMP100LC-200 - Transil™ Diode for Electrostatic Discharge Protection

The SMP100LC-200 is a state-of-the-art Transil™ diode designed by STMicroelectronics, engineered specifically for the purpose of safeguarding sensitive electronic equipment from electrostatic discharges (ESD). This robust diode is an ideal solution for protecting voltage-sensitive devices in a variety of applications, including telecommunications systems, computer interfaces, and other electronic equipment susceptible to damage from transient voltage spikes.

Key Features

  • Peak Pulse Power: The SMP100LC-200 offers an impressive peak pulse power dissipation of 100W (10/1000 µs surge), ensuring reliable protection against high-energy transients.
  • Stand-off Voltage: With a stand-off voltage of 200V, this diode is capable of accommodating a wide range of operating conditions, making it highly versatile for various circuit designs.
  • Low Capacitance: The device features a low capacitance, which minimizes signal distortion and preserves the integrity of high-speed data lines and communication interfaces.
  • Fast Response Time: Thanks to its fast response time to transient over-voltages, the SMP100LC-200 is incredibly effective in protecting sensitive components from ESD without introducing significant delay.
  • Bidirectional Clamping: As a bidirectional device, it can clamp both positive and negative voltage transients, providing comprehensive protection in a single component.

Applications

  • Telecommunication equipment
  • Data lines protection
  • Microcontroller input protection
  • Power supply protection

STMicroelectronics' SMP100LC-200 is housed in a compact DO-214AA (SMB) package, which not only saves valuable board space but also ensures ease of integration into existing and new circuit designs. With its combination of high power dissipation, low capacitance, and fast response time, the SMP100LC-200 is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

Whether you are developing applications that require stringent protection against voltage transients, or simply looking to improve the reliability of your electronic devices, the SMP100LC-200 from STMicroelectronics provides a proven, cost-effective solution.

You May Also Be Interested in

Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4283 $50.9943
51+ $1.9925 $101.6175
78+ $1.9302 $150.5556
108+ $1.8680 $201.7440
139+ $1.8057 $250.9923
186+ $1.6189 $301.1154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,909 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess