EN
  • EN
  • DE

SMTPA100

Part No SMTPA100
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 100V 150A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 133V
Voltage - Off State 100V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 35pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098643-SMTPA100
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMTPA100 CAD Model

Description

The SMTPA100 is a high-performance product from STMicroelectronics, renowned for its exceptional quality and reliability in the semiconductor industry. This advanced device is part of STMicroelectronics' expansive portfolio of electronic components designed to meet the rigorous demands of modern technology applications.

Key Features

  • High Precision: The SMTPA100 is engineered for accuracy, ensuring precise operation in critical applications.
  • Durability: Built to last, this component can withstand tough conditions, making it ideal for industrial and automotive use.
  • Energy Efficiency: With a design focused on low power consumption, the SMTPA100 contributes to energy-saving solutions and extended battery life in portable devices.
  • Advanced Technology: Incorporating the latest innovations, the SMTPA100 offers superior performance that keeps pace with the ever-evolving tech landscape.

Applications

The versatility of the SMTPA100 allows it to be integrated into a wide range of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and precision are paramount.
  • Industrial automation, providing the robustness required for continuous operation.
  • Consumer electronics, enhancing the user experience with its high-performance capabilities.
  • Communication infrastructure, ensuring stable and efficient operation of networks.

Technical Specifications

The SMTPA100 boasts technical specifications that cater to engineers and designers looking for a component that delivers top-notch performance without compromise:

  • Operating Temperature Range: Ensures functionality across a wide spectrum of environmental conditions.
  • Compliance with Industry Standards: Meets or exceeds industry regulations for safety and performance.
  • Package Options: Available in various package types to suit different assembly requirements.

Quality and Support

STMicroelectronics is committed to providing not only high-quality products like the SMTPA100 but also comprehensive support. Customers can access a wealth of resources, including technical documentation, application notes, and a dedicated support team to assist with integration and troubleshooting.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6964 $52.2300
175+ $0.5715 $100.0125
275+ $0.5536 $152.2400
375+ $0.5357 $200.8875
485+ $0.5179 $251.1815
650+ $0.4643 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess