Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 200V
Voltage - Off State 160V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 65pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 038090-SMP100LC-160
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SMP100LC-160
Introduction Date November 10, 2004
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SMP100LC-160 CAD Model

Description

The SMP100LC-160 is a state-of-the-art Transil diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This device is specifically engineered to provide reliable and robust overvoltage protection for sensitive electronics. It is a perfect fit for safeguarding telecommunication equipment, computer interfaces, and other vulnerable systems against transient voltage spikes.

Key Features

  • Stand-off Voltage: The SMP100LC-160 offers a stand-off voltage of 160V, making it suitable for a range of applications that require a high level of voltage protection.
  • Peak Pulse Power: It can handle a peak pulse power of 400 W (10/1000 µs), providing substantial protection against surges and spikes without compromising the performance of the protected device.
  • Low Capacitance: With a low capacitance design, the SMP100LC-160 ensures minimal signal distortion, which is critical for maintaining the integrity of high-speed data lines and communication interfaces.
  • Fast Response Time: The device reacts quickly to transient overvoltages, offering a fast response time which is essential for protecting sensitive circuitry from immediate and potentially damaging voltage spikes.

Applications

The SMP100LC-160 is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Network equipment
  • Computer interfaces
  • Consumer electronics
  • Industrial control systems

Reliability and Safety

STMicroelectronics is committed to delivering products that meet the highest standards of reliability and safety. The SMP100LC-160 is no exception, as it is constructed with the quality and precision that STMicroelectronics is known for. Additionally, this Transil diode is compliant with international standards, ensuring its suitability for global applications and markets.

Conclusion

With its robust design and high-performance features, the SMP100LC-160 from STMicroelectronics is an excellent choice for designers looking to enhance the overvoltage protection of their systems. Its ability to handle significant power surges and its fast response time make it a reliable component for any application where electrical safety is a priority.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 30A 8SOIC
Lowest to $7.5110
ECAD model for LCP02-150B1RL
STMicroelectronics
THYRISTOR 60A 8SOIC
Lowest to $0.0031
ECAD model for LCDP1521RL
STMicroelectronics
THYRISTOR 60A 8-SO
Lowest to $0.7387
ECAD model for LCP1531RL
STMicroelectronics
Need more? Email Us
ECAD model for LCP1512
Littelfuse Inc.
SIDACTOR 400V 500A QFN 3.3X3.3 / 400V Off-State Ipp TVS Thyristor 2-TDFN
Lowest to $3.9544
ECAD model for P4500Q22CLRP
Sensata-Crydom
MODULE POWER 40A 600V SCR CC
Need more? Email Us
ECAD model for M254012FV
STMicroelectronics
ST EMI Filters with ESD Protection EMI Filter/ESD Prot
Need more? Email Us
ECAD model for EMIF10-1K010F1
Eaton Bussmann
THYRISTOR 340V 400A DO214AA / 340V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Need more? Email Us
ECAD model for SMCP3800SC
STMicroelectronics
Lowest to $2.7282
ECAD model for LCP3121SRL

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9091 $53.1819
21+ $4.8485 $101.8185
32+ $4.6970 $150.3040
44+ $4.5455 $200.0020
57+ $4.3940 $250.4580
77+ $3.9394 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 62,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention