EN
  • EN
  • DE

SMP100MC-200

Part No SMP100MC-200
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 200V 300A DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 16 Weeks
Features 200V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB
Manufacturer STMicroelectronics
Series SMP, TRISIL™
Package Reel - TR
Mounting Surface Mount
Package DO-214AA, SMB
Family Name SMP100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-4299-1, 497-4299-2, SMP100MC200, 497-4299-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896268-SMP100MC-200
Ultra Librarian 3D Model Ultra Librarian SMP100MC-200 CAD Model

Description

The SMP100MC-200 is a cutting-edge transient voltage suppressor from the renowned semiconductor manufacturer, STMicroelectronics. This device is part of the Trisil™ series, designed to protect telecommunication equipment against overvoltage transients. It is an ideal solution for safeguarding sensitive electronic components against voltage spikes and surges that can occur due to lightning strikes, electrostatic discharge, or switching transients.

Key Features

  • Peak Pulse Power: The SMP100MC-200 is capable of handling peak pulse power of 100W (10/1000µs surge), ensuring robust protection for your electronic circuits.
  • Stand-off Voltage: This device offers a stand-off voltage of 200V, making it suitable for a wide range of applications where higher voltage levels are common.
  • Low Capacitance: With low capacitance, it minimizes signal distortion and is therefore ideal for high-speed communication systems.
  • Bidirectional Protection: The bidirectional design of the SMP100MC-200 provides symmetrical protection for both polarities of voltage transients, enhancing the safety of your equipment.
  • Compliance: It is compliant with the IEC 61000-4-5 standard, which specifies the immunity requirements and test methods for electrical and electronic equipment to unidirectional surges.

Applications

The SMP100MC-200 is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • ADSL modems
  • xDSL equipment
  • Telephony applications
  • General telecom equipment

Reliability and Quality

STMicroelectronics is committed to delivering high-quality and reliable components. The SMP100MC-200 is manufactured to meet the stringent requirements of the industry, ensuring long-term reliability and performance. With its robust design and proven protection capabilities, this Trisil™ device is an excellent choice for designers looking to enhance the durability and reliability of their telecommunication products.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8160 $53.0400
150+ $0.6696 $100.4400
235+ $0.6487 $152.4445
320+ $0.6277 $200.8640
415+ $0.6068 $251.8220
555+ $0.5440 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess