Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Frequency 1575MHz
Gain 18dB
Noise Figure 1.15dB
RF Type GPS
Supply Voltage - Operating 2.4 V to 3 V
Operating Supply Current 8.5mA
Test Frequency 1.575GHz
Case / Package SOT-666
Win Source Part Number 064770-SMA661ASTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA661ASTR CAD Model

Description

The SMA661ASTR is a high-performance, integrated circuit from STMicroelectronics, renowned for its precision and reliability in a wide range of applications. This advanced product is designed to cater to the needs of sophisticated electronic systems, providing a seamless solution for designers looking to enhance system performance while maintaining cost-effectiveness and efficiency.

Key Features

  • High Integration: The SMA661ASTR integrates multiple functionalities into a single chip, reducing the need for additional components and thus saving on board space and cost.
  • Robust Performance: Engineered to operate reliably under various conditions, this IC maintains its performance across a broad range of temperatures and supply voltages.
  • Energy Efficient: With power consumption a critical concern in modern electronics, the SMA661ASTR is designed to operate with minimal power draw, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Advanced Technology: Utilizing STMicroelectronics' cutting-edge technology, the SMA661ASTR offers enhanced features that provide a competitive edge in the market.

Applications

The versatile nature of the SMA661ASTR makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management modules

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The SMA661ASTR is subjected to rigorous testing and quality control measures to ensure that it meets these standards, providing customers with a dependable solution that they can trust.

Ordering Information

The SMA661ASTR is available in a compact package, making it suitable for space-constrained applications. For ordering, reference the complete part number SMA661ASTR to ensure the correct product specification is delivered. STMicroelectronics provides comprehensive technical support and documentation to assist with the integration of the SMA661ASTR into your design.

You May Also Be Interested in

MACOM Technology Solutions
MMIC, GAN HEMT, G28V5, 8W, 500MH
Need more? Email Us
ECAD model for CMPA0560008S
MACOM Technology Solutions
IC RF AMP GPS 80MHZ-3.2GHZ SMD
Need more? Email Us
ECAD model for SMA43
MACOM Technology Solutions
IC AMP 1.805-2.2GHZ HB1DSO14-1
Need more? Email Us
ECAD model for PTMC210204MD-V1-R5
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
ECAD model for MAAM-011238-DIE
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
ECAD model for MAAL-011182-TR0500
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-500MHZ
Need more? Email Us
ECAD model for AMC-147-SMA
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-600MHZ SMD
Need more? Email Us
ECAD model for SMRA89-1
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
ECAD model for GTRB246608FC-V1-R2
MACOM Technology Solutions
AMPLIFIER, 2300-2400MHZ, GTRB246
Need more? Email Us
ECAD model for LTA/GTRB246608FC-V1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4760 $66.6400
335+ $0.3907 $130.8845
515+ $0.3778 $194.5670
710+ $0.3661 $259.9310
915+ $0.3545 $324.3675
1,225+ $0.3170 $388.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65,700 pieces
MOQ: 140 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention