EN
  • EN
  • DE

LT1017CS8#PBF

Part No LT1017CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR MICRPWR DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type Pull Up
Supply Voltage - Operating 1.1 V to 40 V, ±0.55 V to 20 V
Voltage - Input Offset (Max) 1mV @ ±20V
Current - Input Bias (Max) 0.015μA @ ±20V
Current - Output (Typ) 65mA @ 4.5V
Current - Quiescent (Max) 60μA
CMRR, PSRR (Typ) 115dB CMRR, 110dB PSRR
Propagation Delay (Max) 22μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020195-LT1017CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1017CS8#PBF CAD Model

Description

The LT1017CS8#PBF is a precision dual comparator designed by Linear Technology, renowned for its high-quality electronic components. This comparator is characterized by its reliability and versatility, making it an excellent choice for a wide range of applications including control systems, voltage monitoring, and sensor interfacing.

Key Features

  • Package Type: The device is housed in an 8-lead SO package, offering a compact footprint suitable for space-constrained applications.
  • Supply Voltage Range: It operates effectively across a wide supply voltage range, accommodating single and split supplies, which enhances its flexibility in various circuit designs.
  • Low Power Consumption: Designed with energy efficiency in mind, the LT1017CS8#PBF offers low power consumption, making it ideal for battery-powered and portable devices.
  • Fast Response Time: The comparator boasts a fast response time, ensuring quick and accurate signal comparison which is critical for high-speed applications.
  • Stable Operation: It is engineered to maintain stability for all types of inputs, including slow-moving input signals, providing consistent performance.

Applications

The LT1017CS8#PBF's robust design and specifications make it suitable for a variety of applications, such as:

  • Industrial control systems
  • Data systems
  • Alarm and monitoring systems
  • Battery management
  • Logic systems
  • Window comparators

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1017CS8#PBF meets the highest standards of performance and durability. The device is also RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

Conclusion

With its combination of features such as low power consumption, fast response time, and stable operation, the LT1017CS8#PBF is an excellent choice for designers and engineers looking for a reliable dual comparator. Its flexibility in power supply requirements and packaging makes it a versatile component for numerous electronic applications.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4007 $65.6028
8+ $13.4570 $107.6560
12+ $13.0365 $156.4380
16+ $12.6159 $201.8544
21+ $12.1954 $256.1034
28+ $10.9338 $306.1464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess