EN
  • EN
  • DE

SBA-5089

Part No SBA-5089
Manufacturer RF Micro Devices
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-5GHZ SOT89-3 / DC-5 GHz, Cascadable InGaP/GaAs HBT MMIC Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RFMD
Packaging Reel
Part Status Obsolete (End Of Life)
Frequency 0Hz ~ 5GHz
P1dB 18dBm ~ 19.5dBm
Gain 16.5dB ~ 19.5dB
Noise Figure 4.5dB ~ 5.5dB
RF Type Cellular, PCS, GSM, UMTS
Supply Voltage (V) 4.7V ~ 5.3V
Current - Supply 72mA ~ 88mA
Test Frequency 1.95GHz
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809119-SBA-5089
Ultra Librarian 3D Model Ultra Librarian SBA-5089 CAD Model

Description

The Eaton RF Micro Devices SBA-5089 is a single-pole, four-throw (SP4T) switch that operates from DC to 26.5 GHz. It is designed for use in a variety of applications, including test and measurement, aerospace and defense, and communications.

The SBA-5089 offers excellent insertion loss and return loss performance across its frequency range. It also has a high power handling capability of up to 25 watts. The SBA-5089 is available in a variety of packages, including surface mount and through-hole.

Here are some of the key features of the Eaton RF Micro Devices SBA-5089:

  • Frequency range: DC to 26.5 GHz
  • Insertion loss: 0.5 dB (typical) at 10 GHz
  • Return loss: 20 dB (typical) at 10 GHz
  • Power handling: 25 watts
  • Package options: Surface mount and through-hole

The Eaton RF Micro Devices SBA-5089 is a versatile and high-performance switch that is ideal for a variety of applications. It is a good choice for applications where low insertion loss, high return loss, and high power handling are required.

Here are some specific examples of applications where the Eaton RF Micro Devices SBA-5089 can be used:

  • Test and measurement: The SBA-5089 can be used in test and measurement applications such as antenna testing, filter testing, and amplifier testing.
  • Aerospace and defense: The SBA-5089 can be used in aerospace and defense applications such as radar systems, communication systems, and electronic warfare systems.
  • Communications: The SBA-5089 can be used in communication applications such as satellite communication systems, microwave communication systems, and cellular communication systems.

Overall, the Eaton RF Micro Devices SBA-5089 is a high-quality and versatile switch that is well-suited for a variety of demanding applications.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess