EN
  • EN
  • DE

LT1555IGN#TRPBF

Part No LT1555IGN#TRPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828491-LT1555IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1555IGN#TRPBF CAD Model

Description

LT1555IGN#TRPBF - Single Cell Li-Ion Battery Charger IC

The LT1555IGN#TRPBF is a highly efficient integrated circuit (IC) designed by Linear Technology for charging single-cell lithium-ion (Li-Ion) batteries. This compact and versatile IC is an ideal solution for portable electronic devices that require a reliable and fast charging solution. With its advanced features and robust design, the LT1555IGN#TRPBF ensures safe and optimal charging performance for your Li-Ion battery-powered applications.

Key Features:

  • High Efficiency: The LT1555IGN#TRPBF is designed to provide high charging efficiency, which helps in faster charging of batteries and reduced heat generation.
  • Programmable Charging Current: The IC allows for the programming of the charge current up to 1.5A, enabling users to customize the charge rate according to the specific needs of their battery and application.
  • Automatic Recharge: Once the charging cycle is complete, the IC automatically initiates a recharge cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.
  • Charge Status Indicators: The LT1555IGN#TRPBF includes status pins that can be used to drive LEDs or interface with a microcontroller to provide visual or digital indications of the charging process.
  • Thermal Regulation: To protect the battery and circuitry, the IC features thermal regulation that reduces charge current if the junction temperature exceeds a preset limit.
  • Low Dropout Voltage: The low dropout voltage feature ensures that the charger maintains a constant charge current even with a low input voltage supply, which is critical for USB-powered devices.
  • Reverse Battery Protection: The IC prevents damage to the charger if the battery is accidentally inserted backward.
  • Compact Design: Housed in a 16-pin narrow SSOP package, the LT1555IGN#TRPBF saves valuable board space, making it suitable for space-constrained applications.

Applications:

The LT1555IGN#TRPBF is designed for a wide range of applications where efficient single-cell Li-Ion battery charging is required. This includes but is not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Headsets
  • Smartphones and Tablets
  • Wearable Technology

With its comprehensive set of features, the LT1555IGN#TRPBF from Linear Technology stands out as a reliable and efficient solution for your single-cell Li-Ion battery charging needs, ensuring your devices stay powered and ready to use.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess