EN
  • EN
  • DE

P87C52UBBB

Part No P87C52UBBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit CMOS (low voltage, low power and high speed) microcontroller families
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343518-P87C52UBBB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C52UBBB CAD Model

Description

The NXP P87C52UBBB is a powerful 8-bit microcontroller that belongs to the 80C51 family, offering a versatile solution for embedded systems. This high-performance microcontroller is designed to tackle complex tasks in industrial, automotive, and consumer applications, providing a reliable and efficient platform for your electronic projects.

Key Features:

  • High-Speed Architecture: Operating at up to 40 MHz, the P87C52UBBB boasts a 6T or 12T selectable clock per machine cycle, allowing for faster instruction execution compared to the standard 12T 8051 devices.
  • Enhanced Memory: Equipped with 256 bytes of RAM and 16KB of on-chip EPROM, this microcontroller offers ample space for your application code and data storage, ensuring smooth and efficient operation.
  • Multiple Peripherals: The device includes a range of integrated peripherals such as three 16-bit timers/counters, a full-duplex serial port, and four 8-bit I/O ports, expanding its versatility in various applications.
  • Interrupt System: With a robust interrupt system featuring two priority levels, the P87C52UBBB ensures responsive and reliable performance, allowing for the management of multiple events with ease.
  • Power Management: The microcontroller supports power control modes like Idle and Power-down, enabling energy efficiency and reduced power consumption during operation.
  • Oscillator Options: The P87C52UBBB can be used with a crystal oscillator or an external clock drive, providing flexibility in the design of the timing system.

Applications:

The versatility and robust feature set of the NXP P87C52UBBB make it an ideal choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Consumer electronics
  • Communication systems

With its rich set of features and high-speed performance, the NXP P87C52UBBB microcontroller is a reliable and cost-effective solution for designers looking to enhance their embedded systems. Its robust architecture and compatibility with the MCS-51 instruction set make it a versatile choice for both new designs and legacy applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess