EN
  • EN
  • DE

ATR4252-RAQW

Part No ATR4252-RAQW
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF AMP AM FM 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency 150kHz ~ 30MHz, 70MHz ~ 110MHz
Gain 13.5dB
RF Type AM, FM
Voltage - Supply 7.5V ~ 11V
Current - Supply 99mA
Test Frequency 100MHz
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (4x5)
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 566823-ATR4252-RAQW
Ultra Librarian 3D Model Ultra Librarian ATR4252-RAQW CAD Model

Description

Introducing the ATR4252-RAQW from Microchip Technology

The ATR4252-RAQW is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This IC is tailored for the automotive industry and is particularly suited for applications requiring reliable AM/FM and HD Radio reception.

Key Features of the ATR4252-RAQW

  • High Integration: The ATR4252-RAQW combines an AM/FM tuner with HD Radio support, reducing the need for multiple components within the system. This integration helps to minimize the overall footprint and complexity of the design.
  • Superior Performance: Offering exceptional reception quality, the device ensures clear audio output even in challenging signal conditions. Its advanced signal processing capabilities contribute to a high-quality user experience.
  • Low Power Consumption: Designed with energy efficiency in mind, the ATR4252-RAQW maintains low power consumption, making it ideal for automotive applications where power efficiency is crucial.
  • Durability: The device is built to withstand the harsh conditions typically found in automotive environments, ensuring long-term reliability and performance.
  • Flexibility: With its versatile feature set, the ATR4252-RAQW can be used in a variety of automotive entertainment systems, from basic radio setups to more sophisticated infotainment systems.

Applications

The ATR4252-RAQW is primarily designed for the automotive market, where dependable and high-quality radio reception is a must. It is an ideal choice for car radios, infotainment systems, and telematics devices that require AM/FM and HD Radio capabilities.

Technical Specifications

Microchip Technology ensures that the ATR4252-RAQW meets stringent automotive industry standards. It operates over a wide temperature range and is compatible with automotive power supply voltages. Detailed technical specifications and application notes are available on the Microchip Technology website for engineers and designers to fully understand the capabilities and integration process of the ATR4252-RAQW into their projects.

With its robust feature set and adherence to Microchip's high standards of quality, the ATR4252-RAQW is a superior choice for automotive manufacturers looking to enhance the radio listening experience for drivers and passengers alike.

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess