EN
  • EN
  • DE

STU2LN60K3

Part No STU2LN60K3
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 600 V, 4typ., 2 A SuperMESH3 Power MOSFET in DPAK, TO-220FP and IPAK packages | MOSFET N CH 600V 2A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 4.5Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 12nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 235pF at 50V
Power Dissipation (Maximum) 45W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1262239-STU2LN60K3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STU2LN60K3 CAD Model

Description

STU2LN60K3 - N-channel 600 V, 1.9 Ω typ., 2 A SuperMESH™3 Power MOSFET in a DPAK package from STMicroelectronics

The STU2LN60K3 is a high voltage MOSFET designed to deliver the best in class performance for efficiency and reliability in a wide range of applications. Manufactured by STMicroelectronics, a global semiconductor leader, this power MOSFET is part of the SuperMESH™3 family, known for its outstanding dielectric strength, fast switching speed, and low on-resistance.

Key Features

  • High Voltage Capability: With a drain-source voltage of 600 V, the STU2LN60K3 is suitable for high voltage applications, providing a robust and efficient solution for power conversion.
  • Low On-Resistance: The device boasts a typical on-resistance of just 1.9 Ω, which enhances its overall efficiency by minimizing conduction losses.
  • High Current Rating: With a continuous drain current of 2 A, this MOSFET can handle significant current, making it ideal for a variety of power applications.
  • Reduced Gate Charge: The low gate charge ensures faster switching performance, which is critical for high-frequency power converters and other demanding applications.
  • 100% Avalanche Tested: Guaranteeing reliability, each unit is tested for avalanche ruggedness, ensuring the device can withstand high energy pulses.
  • DPAK Package: The surface-mount DPAK package offers a compact footprint and excellent thermal performance, making it suitable for space-constrained applications.

Applications

The STU2LN60K3 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power adapters
  • Power factor correction circuits
  • Lighting applications
  • Motion control

Conclusion

The STU2LN60K3 from STMicroelectronics is a testament to the company's commitment to providing advanced power MOSFETs that meet the evolving needs of the electronics industry. With its high voltage capability, low on-resistance, and fast switching speeds, this MOSFET is an excellent choice for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0236
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7853 $58.8975
180+ $0.6444 $115.9920
280+ $0.6243 $174.8040
385+ $0.6041 $232.5785
495+ $0.5840 $289.0800
665+ $0.5236 $348.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess