Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32MP1
Package Bulk
Product Status Obsolete
Type MPU
Core Processor ARM® Cortex®-A7, Cortex®-M4
Platform Discovery
Utilized IC / Part STM32MP157C
Mounting Type Fixed
Contents Board(s), LCD
Board Type Evaluation Platform
Operating System Linux
Interconnect System Arduino R3 Shield, Raspberry Pi HAT (40 pin)
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1354315-STM32MP157C-DK2
Ultra Librarian 3D Model Ultra Librarian STM32MP157C-DK2 CAD Model

Description

STM32MP157C-DK2 Discovery Kit from STMicroelectronics

The STM32MP157C-DK2 Discovery kit is a versatile development platform introduced by STMicroelectronics, designed to provide a quick and easy way for engineers and hobbyists to explore the features of the STM32MP1 microprocessor series. This Discovery kit is particularly tailored for applications that require high-quality audio, multi-sensory user interfaces, or security functions.

At the heart of the STM32MP157C-DK2 is the STM32MP157C multi-core processor, which includes dual Arm® Cortex®-A7 cores running at up to 650 MHz and a Cortex®-M4 core running at up to 209 MHz. This unique architecture enables real-time tasks on the M4 core to be managed separately from the main operating system running on the A7 cores, providing a highly flexible solution for complex applications.

The kit comes with a range of built-in features to facilitate development:

  • 4-inch WVGA TFT LCD with touch panel
  • Gigabit Ethernet compliant with IEEE-802.3ab
  • Four USB Type-A Host ports and one USB Type-C OTG port
  • On-board ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability
  • Audio codec, with a stereo headset jack including analog microphone input
  • MicroSD card slot, supporting standard and high-capacity SD cards
  • Wi-Fi® and Bluetooth® Low Energy module
  • 6-axis MEMS sensors, including a gyroscope and an accelerometer
  • Two push-buttons (user and reset)

The STM32MP157C-DK2 is designed to support a wide range of operating systems, including Linux® and Android™, and is fully supported by the STM32 ecosystem. This includes the comprehensive STM32CubeMP software tool, which provides a set of tools, libraries, and examples to accelerate development.

Developers can leverage the extensive I/O connectors that expose the microprocessor’s peripherals, enabling the creation of a wide variety of applications from industrial control systems to consumer electronics. Whether you are a seasoned developer or just starting, the STM32MP157C-DK2 Discovery kit offers the perfect platform to jump-start your next project.

You May Also Be Interested in

NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
STMicroelectronics
NUCLEO-64 STM32F411RE EVAL BRD
Lowest to $82.1053
ECAD model for NUCLEO-F411RE
STMicroelectronics
STM32F439 EVAL BRD
Need more? Email Us
ECAD model for STM32439I-EVAL2
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
Raspberry Pi
RASPBERRY PI PICO H RP2040
Lowest to $15.9305
ECAD model for SC0917
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
Infineon Technologies
BOOT KIT XMC1300 EVAL BRD
Need more? Email Us
ECAD model for KITXMC13BOOT001TOBO1
STMicroelectronics
NUCLEO-64 STM32L053R8 EVAL BRD
Lowest to $28.5730
ECAD model for NUCLEO-L053R8

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention