Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
RoHS State Request Verification
Win Source Part Number 1240012-PSD813F2A-90U
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name PSD813F2
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PSD813F2A-90U CAD Model

Description

STMicroelectronics PSD813F2A-90U Flash In-System Programmable (ISP) Peripherals

The PSD813F2A-90U is a sophisticated memory and microcontroller peripheral device from STMicroelectronics, designed to complement a wide range of microcontroller units (MCUs) in complex, embedded systems. This device offers a unique combination of features that enhance the flexibility and performance of MCU-based systems.

Key Features

  • In-System Programmability: With its ISP capabilities, the PSD813F2A-90U allows for firmware updates and configurations to be made directly in the system without the need for removing or replacing components. This feature is invaluable for applications that require regular updates or patches, ensuring minimal downtime and enhanced convenience.
  • High-Density Flash Memory: The device is equipped with a 90ns Flash memory array, providing ample storage for boot code, system firmware, and application data. This non-volatile memory ensures data retention and quick access, critical for real-time applications.
  • Secondary Flash Memory: A secondary Flash memory block offers additional storage flexibility, allowing for the segregation of code and data, or the storage of redundant firmware for fail-safe updating.
  • Programmable Logic: Integrated programmable logic cells enable the customization of logic functions, which can be tailored to specific application needs, reducing the need for additional components on the PCB.
  • Flexible I/O Configuration: The PSD813F2A-90U provides a wide range of configurable I/O ports that can be adapted to interface with various peripherals and MCU pins, enhancing the device's adaptability to different system architectures.

Applications

The PSD813F2A-90U is ideal for a broad spectrum of applications where reliable data storage, configurability, and in-system programmability are paramount. It is particularly suited for:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Overall, the PSD813F2A-90U from STMicroelectronics represents a robust solution for enhancing MCU-based systems, providing designers with a flexible, high-performance ISP peripheral that can meet the demands of modern embedded applications.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
ECAD model for M36P0R8060N0ZSE
STMicroelectronics
Need more? Email Us
ECAD model for M29W200BT70N1
Micron Technology Inc.
Need more? Email Us
ECAD model for M36L0T7060B3ZAQF
STMicroelectronics
Flash, 512KX8, 120ns, PQCC32
Need more? Email Us
ECAD model for M29F040-120K1
STMicroelectronics
St-micro M28F256-12C1 Icflash
Need more? Email Us
ECAD model for M28F256-12C1
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 100 ns 64-FBGA (13x11)
Lowest to $0.5864
ECAD model for S29GL01GT10FHI020
Micron Technology Inc.
NOR Flash Parallel 3V 64Mbit 8M/4M x 8bit/16bit 70ns 48-Pin TSOP T/R
Need more? Email Us
ECAD model for M29W640GT70N3F
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN / FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75 MHz 8-VFQFPN (6x5)
Need more? Email Us
ECAD model for M25PX80-VMP6G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention