EN
  • EN
  • DE

S25FL032P0XBHIS33

Part No S25FL032P0XBHIS33
Manufacturer Cypress Semiconductor Corp
Catalog Flash
Description 32-MBIT Cmos 3.0 Volt Flash Memory With 104-MHZ Spi (serial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Frequency 104 MHz
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Memory Type FLASH, NOR
Min Operating Temperature -40 °C
Number of Pins 24
RoHS Compliant
Win Source Part Number 1011101-S25FL032P0XBHIS33
Categories Flash
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S25FL032P0XBHIS33 CAD Model

Description

The S25FL032P0XBHIS33 is a 32-Mbit (4 Mbyte) Serial Flash memory device manufactured by Cypress Semiconductor (now Infineon Technologies). It is a NOR Flash memory, offering fast read access times and high endurance. This device is designed for a wide range of embedded systems requiring non-volatile storage.

Applications

  • Embedded Systems: Stores boot code, configuration data, and application code.
  • Industrial Control: Used in programmable logic controllers (PLCs) and other industrial equipment.
  • Networking Equipment: Stores firmware and configuration settings in routers and switches.
  • Consumer Electronics: Integrated into set-top boxes, digital cameras, and other consumer devices.
  • Automotive Systems: Stores calibration data and software updates in automotive ECUs.

Features

  • 32-Mbit Density: Provides 32 Mbits (4 Mbytes) of non-volatile storage.
  • Serial Peripheral Interface (SPI): Supports standard SPI, Dual SPI, and Quad SPI interfaces.
  • Fast Read Access Time: Offers fast read access times for quick data retrieval.
  • High Endurance: Supports a high number of program/erase cycles.
  • Single Power Supply: Operates from a single power supply voltage.
  • Small Package: Available in compact packages for space-saving designs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Performance: Quick read access times improve system performance.
  • Reliable Storage: High endurance ensures data integrity over time.
  • Simplified Interface: SPI interface simplifies system integration.
  • Space Saving: Compact packages reduce board space requirements.

Additional Details

The S25FL032P0XBHIS33 operates with a supply voltage typically in the range of 2.7V to 3.6V. The device supports various SPI modes and offers features like sector protection to prevent accidental overwriting of critical data. The operating temperature range is typically -40°C to +85°C. Detailed specifications, including read/write speeds, program/erase times, and package dimensions, can be found in the S25FL032P datasheet from Infineon (formerly Cypress Semiconductor).

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2405 $62.0250
115+ $1.0187 $117.1505
180+ $0.9864 $177.5520
245+ $0.9552 $234.0240
315+ $0.9228 $290.6820
420+ $0.8270 $347.3400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess