EN
  • EN
  • DE

ST7FLITE0-INDART

Part No ST7FLITE0-INDART
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Debugger (In-Circuit/In-System)
For Use With/Related Products ST7
Contents Board(s)
Base Product Number ST7FL
Other Names 497-2894
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1283617-ST7FLITE0-INDART
Ultra Librarian 3D Model Ultra Librarian ST7FLITE0-INDART CAD Model

Description

ST7FLITE0-INDART - STMicroelectronics

The ST7FLITE0-INDART from STMicroelectronics is a comprehensive, cost-effective development solution designed to facilitate the programming and debugging of applications developed for the ST7FLITE0 microcontroller series. This product is particularly tailored for industrial and design engineers who require a robust development environment for embedded systems within the ST7 family.

Key Features

  • Integrated Development Environment (IDE): The IN-DART ST7FLITE0 comes with an IDE that provides a user-friendly interface, facilitating the coding, compiling, and debugging process.
  • ST7FLITE0 Microcontroller Support: This development tool is specifically designed for the ST7FLITE0 series of microcontrollers, which are known for their low power consumption and high performance in a wide range of industrial applications.
  • USB Connection: The IN-DART system connects to a PC via USB, ensuring easy setup and communication between the development board and the host computer.
  • Real-Time Debugging: It offers real-time in-circuit debugging features that allow developers to run, halt, and step through their code while observing the behavior of their program in real-time.
  • Flash Programming: The tool provides fast and reliable programming of the on-chip Flash memory of ST7 microcontrollers, streamlining the development process.

Applications

The ST7FLITE0-INDART is ideal for developing applications within various industrial domains, including:

  • Automotive control systems
  • Home appliances
  • Personal care and health products
  • Consumer electronics
  • Security systems

Technical Specifications

Equipped with a range of technical features, the ST7FLITE0-INDART provides a versatile platform for microcontroller development:

  • Support for the full range of ST7FLITE0 microcontrollers
  • USB-powered, negating the need for an external power supply
  • Integrated RLink technology for in-circuit programming and debugging
  • Compatibility with STMicroelectronics' STVD7 (ST Visual Develop) software for a comprehensive development environment

In summary, the ST7FLITE0-INDART from STMicroelectronics is a powerful tool for engineers looking to develop and debug applications for the ST7FLITE0 microcontroller series efficiently. Its comprehensive feature set and ease of use make it an invaluable asset in the development of a wide array of industrial and consumer electronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948
Lattice Semiconductor Corporation
Programmer Accessories ispDOWNLOAD Cable
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess