EN
  • EN
  • DE

M41T93RQA6F

Part No M41T93RQA6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name M41T93
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-6302-2, 497-6302-1, 1026-M41T93RQA6F, 497-6302-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880692-M41T93RQA6F
Ultra Librarian 3D Model Ultra Librarian M41T93RQA6F CAD Model

Description

Product Overview: M41T93RQA6F from STMicroelectronics

The M41T93RQA6F is a state-of-the-art serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from the renowned semiconductor manufacturer, STMicroelectronics. This high-quality RTC is designed to provide precise time and date information, featuring a serial I2C interface for seamless integration into a wide range of electronic applications.

Key Features

  • Accurate Timekeeping: The device maintains an accuracy of ±5 ppm over the industrial temperature range, ensuring reliable time tracking for critical applications.
  • Low Power Consumption: With a very low energy requirement, this RTC is ideal for battery-powered systems, contributing to longer battery life and reduced maintenance.
  • Integrated Crystal: The inclusion of a built-in crystal resonator simplifies the design process and reduces external component count.
  • Robust Timekeeping Functions: It includes a programmable alarm, countdown timer, and oscillator fail detection, enhancing the functionality of the RTC.
  • Extended Operating Temperature: The device operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The M41T93RQA6F is versatile and can be used in a variety of applications, such as:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Consumer electronics
  • Networking equipment

Technical Specifications

Some of the technical specifications of the M41T93RQA6F include:

  • Supply voltage range: 2.7V to 5.5V
  • I2C serial interface
  • Automatic leap year compensation
  • 4 bytes of battery-backed user SRAM
  • Programmable square-wave output

Overall, the M41T93RQA6F from STMicroelectronics is a robust and reliable real-time clock that offers a combination of high precision, low power consumption, and enhanced features. It is an excellent choice for designers looking to incorporate accurate timekeeping functionality into their systems with minimal additional components.

You May Also Be Interested in

GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3641 $51.5487
17+ $6.0423 $102.7191
26+ $5.8535 $152.1910
36+ $5.6647 $203.9292
46+ $5.4759 $251.8914
62+ $4.9094 $304.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess