EN
  • EN
  • DE

M95512-DFMN6TP

Part No M95512-DFMN6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 512KBIT SPI 16MHZ 8SO  /  EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Memory Interface SPI
Clock Frequency 16 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number M95512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names -497-15779-6,M95512-DFMN6TP-ND,497-15779-1,497-15779-2,-497-15779-1,-497-15779-2,497-15779-6
Standard Package 2,500
Win Source Part Number 1020595-M95512-DFMN6TP
Ultra Librarian 3D Model Ultra Librarian M95512-DFMN6TP CAD Model

Description

Introducing the STMicroelectronics M95512-DFMN6TP EEPROM

The M95512-DFMN6TP is a high-performance, 512-Kbit serial SPI bus EEPROM from the renowned semiconductor manufacturer, STMicroelectronics. Designed with flexibility and efficiency in mind, this product offers a wealth of features that make it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Memory Size: The M95512-DFMN6TP comes with a substantial 512-Kbit storage capacity, allowing for ample data storage in a compact form factor.
  • Interface: This EEPROM utilizes a Serial Peripheral Interface (SPI) bus, ensuring high-speed communication with microcontrollers and other digital systems.
  • Write Protection: It includes hardware and software write protection features, including Write Protect (WP) pins and status register bits to prevent accidental data overwrite.
  • High Reliability: With a specified endurance of 1 million write cycles and a data retention period of over 40 years, this product is built to last and maintain data integrity over an extended period.
  • Operating Voltage: The device operates across a wide voltage range from 1.8V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: It is designed to function within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The EEPROM is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and widely accepted in electronic assemblies.

Applications

The M95512-DFMN6TP's robustness and adaptability make it an excellent choice for numerous applications. It can be used for parameter storage in industrial controls, configuration settings in network devices, calibration data storage in sensor systems, and for any application where reliable and persistent storage is crucial.

STMicroelectronics' dedication to quality and performance is evident in the M95512-DFMN6TP EEPROM, providing designers and engineers with a reliable storage solution that they can trust for their most demanding applications.

You May Also Be Interested in

National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
Contact for details
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7842 $53.5260
70+ $1.4640 $102.4800
110+ $1.4182 $156.0020
150+ $1.3725 $205.8750
190+ $1.3267 $252.0730
255+ $1.1895 $303.3225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 968 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess