Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25AA640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1009952-25AA640A-E/ST
Ultra Librarian 3D Model Ultra Librarian 25AA640A-E/ST CAD Model

Description

Product Overview: 25AA640A-E/ST

The 25AA640A-E/ST is a 64K SPI Bus Serial EEPROM, meticulously crafted by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed for a wide range of applications, including those that require low-power and high-performance data storage. It offers a convenient and reliable way to expand the memory capacity of your microcontroller-based systems.

Key Features

  • Memory Size: 64 Kbits (8 Kbytes) of EEPROM
  • Interface Type: Serial Peripheral Interface (SPI) compatible with SPI modes 0 (0,0) and 3 (1,1)
  • Operating Voltage Range: 1.8V to 5.5V, catering to a wide range of power requirements
  • Speed: Fast data transfer rates of up to 10 MHz
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliability across diverse environments
  • Packaging: 8-lead SOIC (ST) package for easy integration into your designs
  • Write Protection: Software write protection for the entire memory array
  • Endurance: High reliability with over 1 million erase/write cycles
  • Data Retention: Long-term data retention of over 100 years

Applications

The 25AA640A-E/ST is versatile and can be used in a variety of applications including:

  • Industrial and automotive control systems
  • Medical devices
  • Home appliances
  • Consumer electronics
  • Data logging modules

Why Choose the 25AA640A-E/ST?

Microchip Technology's 25AA640A-E/ST stands out for its robustness, ease of integration, and compatibility with a broad range of microcontrollers. With its high-speed SPI interface, low-power consumption, and reliable data retention, it is an excellent choice for designers looking to enhance their systems with additional memory without compromising on performance or power efficiency. The device's small form factor and industry-standard packaging make it suitable for space-constrained applications, while its write protection features ensure the integrity of your data.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $1.0779
ECAD model for 24FC64T-I/SN
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.2204
ECAD model for 24LC02BHT-I/ST
Microchip Technology
EEPROM Serial-I2C 128-bit 16 x 8 3.3V/5V 8-Pin SOIC N Tube
Lowest to $0.1752
ECAD model for 24LC00-I/SNG
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 400 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC014H-E/SN
Microchip Technology
SPI Serial EEPROM Family, 8-bit, 10 MHz, 2.5 to 5.5V, -55°Cto 125°C, SOIC-8, RoHS
Lowest to $1.3296
ECAD model for 25LC256T-E/SN16KV18
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for 24AA16/P
Microchip Technology
IC EEPROM 64KBIT 300NS 28SOIC
Need more? Email Us
ECAD model for 28LV64A-30I/SO
Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 400 kHz, -40 to 85°C, SOIC-8, RoHS
Lowest to $0.7321
ECAD model for 24AA04T-I/SNB24
Microchip Technology
IC EEPROM 1MBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $5.0228
ECAD model for 24LC1026-E/SN

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,676 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention