Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969277-24LC04BTSL
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24LC04BTSL CAD Model

Description

Microchip Technology 24LC04BTSL EEPROM

The 24LC04BTSL is a 4 Kbit Electrically Erasable PROM (EEPROM) device from the renowned manufacturer, Microchip Technology. This high-quality memory chip is designed with an emphasis on reliability and ease of integration, making it an ideal choice for a wide range of applications that require non-volatile memory storage.

Key Features

  • Memory Size: 4 Kbit (512 x 8)
  • Interface Type: I²C (2-wire serial interface)
  • Operating Voltage: 2.5V to 5.5V
  • Speed: Supports Standard, Fast, and Fast-Plus I²C Protocol
  • Page Write Buffer: 16-byte page write buffer
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: 8-pin TSSOP (Thin Shrink Small Outline Package)
  • Endurance: 1 million write cycles
  • Data Retention: 100 years

The 24LC04BTSL offers a convenient and flexible storage solution for complex devices and systems. Its small form factor and low power consumption make it suitable for space-constrained and power-sensitive applications. The chip's I²C interface facilitates easy communication with microcontrollers and processors, enabling seamless data transfer and storage.

With its robust endurance and long data retention capabilities, the 24LC04BTSL stands out as a reliable choice for applications such as calibration data storage, device configuration, ID storage, and any other application where a few kilobits of non-volatile memory are required.

Microchip Technology's commitment to quality ensures that the 24LC04BTSL EEPROM not only meets industry standards but also exceeds them in terms of performance and durability. Whether you're designing consumer electronics, automotive systems, industrial controls, or medical devices, the 24LC04BTSL is engineered to provide a dependable non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
SPI Serial EEPROM Family, 8-bit, 10 MHz, 2.5 to 5.5V, -55°Cto 125°C, SOIC-8, RoHS
Lowest to $1.3296
ECAD model for 25LC256T-E/SN16KV18
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC02B-E/SN16KVAO
Microchip Technology
Need more? Email Us
ECAD model for 24C02A-ISN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC / EEPROM Memory IC 1Kb (128 x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC010-I/SN
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Lowest to $5.9091
ECAD model for 25AA080C-I/SN
Microchip Technology
IC EEPROM 128KBIT SPI 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) SPI 10 MHz 8-TSSOP
Lowest to $54.8383
ECAD model for 25LC128T-E/ST
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-MSOP
Need more? Email Us
ECAD model for 24FC04-I/MS
Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 400 kHz, -40 to 85°C, SOIC-8, RoHS
Lowest to $0.7321
ECAD model for 24AA04T-I/SNB24
Microchip Technology
EEPROM Serial-I2C 128-bit 16 x 8 3.3V/5V 8-Pin SOIC N Tube
Lowest to $0.1752
ECAD model for 24LC00-I/SNG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention