EN
  • EN
  • DE

SN74LVC1G123DCUR

Part No SN74LVC1G123DCUR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC SNGLE MONO MULTIVBTOR US8 / Monostable Multivibrator Single-Element -40°C 125°C 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input Yes
Propagation Delay 18.5ns
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1100379-SN74LVC1G123DCUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Computers & Computer Peripherals, Embedded Design & Development, Communications & Networking, Wireless
Family Name SN74LVC1G123
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G123DCUR CAD Model

Description

Overview of SN74LVC1G123DCUR

The SN74LVC1G123DCUR is a versatile monostable multivibrator from Texas Instruments, designed for use in a wide range of timing and pulse-generation applications. This single retriggerable monostable multivibrator is a part of the LVC (Low-Voltage CMOS) family, offering a balance between speed and power consumption, making it suitable for battery-powered and low-power systems.

Key Features

  • Low Voltage Operation: The device can operate at a voltage range of 1.65 to 5.5V, allowing for use in systems that have varying power supply levels.
  • High Speed: With a typical propagation delay of 16ns at 5V, the SN74LVC1G123DCUR is optimized for high-speed operation, ensuring quick response times for critical applications.
  • Retriggerable: It has a retriggerable function, which allows the timing duration to be extended or reset by the input of additional trigger pulses, providing flexibility in timing adjustments.
  • Glitch-Free Power-Up Reset: The device includes a power-up reset feature, ensuring that outputs are in a known state upon power-up.
  • Robust Output Drive: Capable of driving up to 24mA at the output, this device has a strong drive capability, making it suitable for driving heavier loads.
  • Multiple Package Options: Available in a compact VSSOP (DCU) 8-pin package, the SN74LVC1G123DCUR is designed for space-constrained applications.

Applications

The SN74LVC1G123DCUR is ideal for a variety of applications that require precise timing or pulse generation. Common uses include:

  • Timing circuits
  • Pulse-width modulation (PWM)
  • Missing pulse detection
  • Sequential timing
  • Energy-saving circuits in standby mode

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC1G123DCUR is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term performance and durability.

For designers and engineers looking for a reliable and efficient solution for their timing and pulse generation needs, the SN74LVC1G123DCUR from Texas Instruments is an excellent choice, combining performance, flexibility, and quality in a small package.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,850 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess