EN
  • EN
  • DE

M74HC4017RM13TR

Part No M74HC4017RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description Counter/Divider Single 5-Bit Decade UP 16-Pin SOP T/R / IC COUNTER/DIVIDER DECADE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 48MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 020971-M74HC4017RM13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M74HC4017
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China , Morocco
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC4017RM13TR CAD Model

Description

STMicroelectronics M74HC4017RM13TR - Decade Counter/Divider with 10 Decoded Outputs

The M74HC4017RM13TR is a high-speed CMOS Decade Counter/Divider fabricated with silicon gate C2MOS technology from STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is designed to count pulses and provide a decoded output for each state, making it an excellent choice for use in timing applications, counter operations, and as a divide-by-10 counter/divider with 10 decoded outputs.

Featuring a wide operating voltage range from 2V to 6V, the M74HC4017RM13TR is suitable for battery-operated devices and can interface with TTL (Transistor-Transistor Logic) levels, providing versatility for various applications. The counter advances on the negative-going edge of the clock pulse, and a reset function is available to set all outputs to a low level.

Each output can drive up to 10 LSTTL loads, which provides considerable drive capability and minimizes the need for additional buffering or drivers. This makes the M74HC4017RM13TR a robust choice for driving LEDs, displays, or other output devices directly.

The device is provided in a compact, RoHS-compliant SO-16 package, which is designed for optimized board space usage. The part number M74HC4017RM13TR specifically refers to the tape and reel packaging option, facilitating automated assembly processes for high-volume production.

Key features of the M74HC4017RM13TR include:

  • Medium-speed operation (f<sub>max = 47 MHz at V<sub>CC = 6V)
  • Low power dissipation (I<sub>CC = 1µA max. at T<sub>A = 25°C)
  • 10 decoded outputs
  • Quiescent current specified up to 20V for HCC device
  • Standardized, symmetrical output characteristics
  • Complies with JEDEC standard no. 7A
  • ESD performance: HBM > 2KV; MM > 200V

With its combination of features, the M74HC4017RM13TR is ideal for a wide range of applications, including frequency division, counters, time-delay circuits, and interface circuits that require high-speed and low power consumption. STMicroelectronics' commitment to quality and reliability ensures that this device meets the rigorous demands of the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,200 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess