EN
  • EN
  • DE

SPC563MADPT144S

Part No SPC563MADPT144S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC563M
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC563
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8541.29.0095
Win Source Part Number 1284061-SPC563MADPT144S
Ultra Librarian 3D Model Ultra Librarian SPC563MADPT144S CAD Model

Description

The SPC563MADPT144S is a powerful and versatile microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. Built on the 32-bit Power Architecture®, this MCU is part of the SPC56 32-bit MCU family that is renowned for its high performance, reliability, and advanced set of features.

Key Features

  • Core: The SPC563MADPT144S is equipped with a 32-bit Power Architecture® core that operates at a frequency of up to 80 MHz, providing robust computational power for complex tasks.
  • Memory: It comes with a generous memory configuration, including 768 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring smooth operation and sufficient space for sophisticated applications.
  • Advanced Timer Units: A range of timer units including Motor Control and General Purpose Timers offer flexibility in handling various timing-related tasks, crucial for real-time applications.
  • Communication Interfaces: The MCU features multiple communication interfaces such as CAN, LINFlex, DSPI, and SCI, enabling it to connect with other components and systems seamlessly.
  • Enhanced I/O Capabilities: With up to 59 General Purpose I/O (GPIO) pins, the SPC563MADPT144S provides extensive interfacing capabilities with external devices.
  • Robust Safety Features: Safety features such as an on-chip watchdog timer and error correction code (ECC) on the flash memory ensure reliable operation, particularly critical in automotive environments.
  • Package: The MCU is available in a 144-pin LQFP package, which is suitable for space-constrained applications while providing ample connection points for peripherals.

Applications

The SPC563MADPT144S MCU is ideal for a wide range of applications, particularly in the automotive sector, where it can be used for engine management systems, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial automation, motor control, and various embedded systems that require high reliability and performance.

Overall, the SPC563MADPT144S from STMicroelectronics is a highly capable microcontroller that delivers the performance, memory, and features necessary to drive the next generation of complex automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess