EN
  • EN
  • DE

LT1116CS8#TRPBF

Part No LT1116CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 12NS SINGLE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 20μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 38mA
CMRR, PSRR (Typ) 90dB CMRR, 75dB PSRR
Propagation Delay (Max) 16ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057822-LT1116CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1116CS8#TRPBF CAD Model

Description

Product Overview: LT1116CS8#TRPBF

The LT1116CS8#TRPBF is a high-performance, single-supply comparator from Linear Technology, designed to provide fast and accurate signal comparison in a wide range of electronic applications. This comparator is housed in an 8-lead SOIC package, offering a compact solution for systems where space is at a premium.

Key Features

  • Fast Response Time: The LT1116CS8#TRPBF boasts a rapid response time, making it suitable for high-speed applications where timing is critical.
  • Single Supply Operation: It operates from a single 3V to 11V supply or from dual supplies up to ±5.5V, providing flexibility in various circuit designs.
  • Low Power Consumption: With its low power requirements, this comparator is ideal for portable and battery-powered devices, helping to extend operational life.
  • Input Voltage Range: The input voltage range includes the negative supply, which allows for ground sensing and increases the versatility of the device.
  • Output Stage: The push-pull output stage of the LT1116CS8#TRPBF can drive loads directly without a pull-up resistor, simplifying design and reducing component count.
  • Stability: The comparator is designed to be stable with capacitive loads, ensuring reliable performance in various environments.

Applications

The LT1116CS8#TRPBF is suitable for a variety of applications including:

  • High-speed signal processing
  • Data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Battery-powered devices
  • Industrial control systems

With its robust feature set, the LT1116CS8#TRPBF from Linear Technology is an excellent choice for designers looking to implement a reliable and efficient comparator in their electronic circuits. Whether used in consumer electronics or industrial applications, this component offers the precision and speed needed to maintain optimal system performance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7301 $66.9204
9+ $13.7273 $123.5457
14+ $13.2984 $186.1776
18+ $12.8694 $231.6492
24+ $12.4404 $298.5696
32+ $11.1534 $356.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess