Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 120 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 920 mV @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 35 µA @ 120 V
Mounting Type Surface Mount
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (5x6)
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS30120
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 849172-STPS30120DJF-TR
Ultra Librarian 3D Model Ultra Librarian STPS30120DJF-TR CAD Model

Description

STPS30120DJF-TR Power Schottky Rectifier by STMicroelectronics

The STPS30120DJF-TR is a robust and efficient Power Schottky Rectifier designed by the renowned semiconductor manufacturer, STMicroelectronics. This high-performance rectifier is specifically engineered to cater to the demanding requirements of high-frequency power electronics. With its state-of-the-art design and cutting-edge technology, the STPS30120DJF-TR is an ideal choice for a variety of applications, including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • High Junction Temperature Capability: This rectifier can operate effectively at high temperatures, making it suitable for challenging thermal environments.
  • Low Forward Voltage Drop: The device ensures reduced power loss and higher efficiency due to its low forward voltage drop characteristics.
  • Avalanche Rated: With its avalanche capability, the STPS30120DJF-TR can handle brief overvoltage events, ensuring reliability and robustness in harsh conditions.
  • High Frequency Operation: Its fast switching capability makes it perfect for high-frequency applications, contributing to improved overall performance.

Electrical Characteristics

  • Forward Current: The rectifier supports a continuous forward current of 30A, facilitating the handling of high current applications.
  • Repetitive Peak Reverse Voltage: It has a repetitive peak reverse voltage of 120V, providing a good margin for safety and reliability.
  • Power Dissipation: With its excellent power dissipation capabilities, the device can efficiently manage thermal conditions for sustained performance.

Package and Mounting

The STPS30120DJF-TR comes in a surface-mount package that is designed for optimal PCB space utilization. Its compatibility with automated assembly processes makes it a convenient choice for high-volume production. The package is also RoHS compliant and halogen-free, ensuring environmental consideration.

Applications

With its versatile features, the STPS30120DJF-TR is suitable for a wide range of applications. It is commonly used in:

  • Power Management Systems
  • Automotive Applications
  • Industrial Power Supplies
  • DC-DC Converters
  • Battery Charging Systems

The STPS30120DJF-TR is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry. Its superior performance and durability make it a top choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9352 $56.1120
150+ $0.7674 $115.1100
230+ $0.7435 $171.0050
315+ $0.7194 $226.6110
405+ $0.6954 $281.6370
540+ $0.6235 $336.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention