EN
  • EN
  • DE

STP16DP05B1R

Part No STP16DP05B1R
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 100MA 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 20V
Current - Output / Channel 100mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-DIP
Part Number Series STP16D
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801578-STP16DP05B1R
Ultra Librarian 3D Model Ultra Librarian STP16DP05B1R CAD Model

Description

STP16DP05B1R: A High-Performance LED Sink Driver from STMicroelectronics

The STP16DP05B1R is a cutting-edge LED sink driver designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the STP16DP05 series and is specifically engineered to provide an optimal solution for driving LEDs with high precision and efficiency. The STP16DP05B1R is ideal for a wide range of applications, including LED displays, signage, and backlighting for consumer electronics.

Key Features

  • 16 Constant Current Output Channels: Each channel can sink up to 40mA, making the STP16DP05B1R capable of handling multiple LEDs per channel, which is perfect for large LED arrays.
  • Adjustable Output Current: Through external resistors, users can easily set the output current to meet the specific requirements of their application, providing flexibility and precision in LED brightness control.
  • Error Detection: The device includes built-in error detection features, such as LED open-circuit detection, which enhances the reliability and longevity of LED applications.
  • Thermal Shutdown: To protect the device and the LEDs from overheating, the STP16DP05B1R incorporates a thermal shutdown feature that automatically turns off the output if the chip's temperature exceeds safe operating limits.
  • Serial Interface: The device supports a serial data interface, which allows for easy connection and communication with microcontrollers or other control units, simplifying the design of complex LED systems.

Performance and Efficiency

The STP16DP05B1R is designed to deliver high-performance operation with minimal power loss. Its low output saturation voltage helps to reduce power dissipation, thereby improving overall system efficiency. Additionally, the device's constant current outputs ensure uniform brightness across all connected LEDs, enhancing the visual quality of the display or lighting system.

Flexible and Robust Design

With its wide operating voltage range and robust output drive capability, the STP16DP05B1R is a versatile component that can be used in various environments and operating conditions. Its compact package and the ability to cascade multiple devices make it an excellent choice for space-constrained applications requiring high-density LED control.

Overall, the STP16DP05B1R from STMicroelectronics is a reliable and high-performing LED sink driver that offers designers a powerful tool for creating advanced LED lighting and display solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6713 $58.4955
85+ $1.3710 $116.5350
135+ $1.3283 $179.3205
180+ $1.2855 $231.3900
235+ $1.2428 $292.0580
315+ $1.1146 $351.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess