EN
  • EN
  • DE

CD54HC4040F

Part No CD54HC4040F
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description HIGH SPEED CMOS LOGIC 12-STAGE B / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Timing -
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Moisture Sensitivity Level (MSL) Not Applicable
Standard Package 1 pcs
Win Source Part Number 1381764-CD54HC4040F
Ultra Librarian 3D Model Ultra Librarian CD54HC4040F CAD Model

Description

Product Overview: CD54HC4040F High-Speed CMOS Logic 12-Stage Binary Counter

The CD54HC4040F is a high-speed silicon-gate CMOS 12-stage binary counter, part of the robust High-Speed CMOS logic family from Texas Instruments. This integrated circuit is designed to operate with an exceptional degree of precision and reliability, making it an ideal choice for a wide range of counting applications within the industrial, commercial, and telecommunications sectors.

Featuring a synchronous counter design, the CD54HC4040F provides a direct clear function, which can be used to reset the count to zero. Each counter stage is a flip-flop, and the count is incremented on the falling edge (negative transition) of the input clock signal. This ensures accurate counting even in high-speed operations.

The device operates over a broad voltage range from 2V to 6V and offers features such as a high noise immunity characteristic of CMOS devices. It is capable of driving up to 15 LSTTL loads, highlighting its compatibility with TTL logic levels while maintaining CMOS low power consumption.

The CD54HC4040F is packaged in a durable ceramic flat package, ensuring robust performance even under harsh environmental conditions. The ceramic package provides excellent thermal stability and protects the internal circuitry from physical damage and electromagnetic interference.

Key features of the CD54HC4040F include:

  • 12-stage asynchronous binary counter
  • Wide operating voltage range (2V to 6V)
  • High noise immunity characteristic of CMOS technology
  • Low power consumption
  • Capable of driving 15 LSTTL loads
  • Synchronous reset to clear the counter
  • Durable ceramic flat package

With its combination of high-speed performance, low power requirements, and robust packaging, the CD54HC4040F from Texas Instruments stands out as a reliable and efficient solution for designers looking to implement precise counting mechanisms in their electronic systems.

You May Also Be Interested in

Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess