EN
  • EN
  • DE

STM8L1526PRIMER

Part No STM8L1526PRIMER
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8L
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor STM8
Platform Raisonance EvoPrimer
Utilized IC / Part STM8L
Mounting Type Fixed
Contents Board(s), LCD, Accessories
Base Product Number STM8
Other Names 497-10856
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283939-STM8L1526PRIMER
Ultra Librarian 3D Model Ultra Librarian STM8L1526PRIMER CAD Model

Description

Product Overview: STM8L1526PRIMER from STMicroelectronics

The STM8L1526PRIMER is an innovative evaluation and development tool designed by STMicroelectronics for the STM8L ultra-low-power microcontroller series. This product is part of the ST-PRIMER range, which is renowned for providing a quick and easy way for engineers and developers to explore the capabilities of STMicroelectronics' microcontrollers.

Key Features

  • Integrated STM8L152C6T6 Microcontroller: At the heart of the primer is the STM8L152C6T6 MCU, which offers 32KB of Flash memory, 2KB of RAM, and 1KB of EEPROM, making it suitable for a wide range of applications.
  • Comprehensive Development Platform: The STM8L1526PRIMER includes an embedded ST-LINK for programming and debugging, along with a range of software examples to jumpstart development.
  • Touch Sensing: The board features a touch-sensing slider, providing a hands-on experience with the STM8L's capacitive touch-sensing capabilities.
  • Energy Efficient: Reflecting the ultra-low-power nature of the STM8L series, the primer is designed for energy-efficient operation, making it ideal for battery-powered and power-sensitive applications.
  • Graphic LCD: Equipped with a built-in 128x128 pixel graphical LCD, the primer allows for the development of user interfaces and display panels.
  • Extension Headers: For further expansion, the board includes extension headers that allow for the connection of additional components or boards.
  • USB Connectivity: The primer can be powered and communicated with through a USB connection, simplifying the development process.

Target Applications

The STM8L1526PRIMER is versatile and can be used for a multitude of applications, including but not limited to industrial control systems, home automation, consumer electronics, and battery-operated devices. Its low power consumption and rich set of features make it particularly well-suited for designing products that require long battery life and sophisticated user interfaces.

Support and Resources

STMicroelectronics provides extensive support for the STM8L1526PRIMER through their online resources. Developers can access a wealth of documentation, including datasheets, reference manuals, and application notes. Additionally, the STM8L community and forums are valuable resources for troubleshooting and learning from the experiences of fellow developers.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess