EN
  • EN
  • DE

STR912-D/RAIS

Part No STR912-D/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR9
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Platform Raisonance Reva
Utilized IC / Part STR91xF
Mounting Type Fixed
Contents Board(s)
Base Product Number STR912
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283920-STR912-D/RAIS
Ultra Librarian 3D Model Ultra Librarian STR912-D/RAIS CAD Model

Description

The STR912-D/RAIS is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, a leader in the semiconductor industry. This product is a part of the STR9 family of MCUs that are designed to offer a perfect blend of performance, power efficiency, and advanced features to cater to a wide range of applications.

Key Features

  • High-Performance ARM Core: At the heart of the STR912-D/RAIS is an ARM966E-S™ processor core, which operates at speeds of up to 96 MHz. This core provides the computational power necessary for demanding applications, while maintaining a balance between high performance and low power consumption.
  • Memory: The device comes with a substantial memory capacity, including up to 512 KB of Flash memory and 96 KB of RAM. This ensures ample space for complex application code and data storage.
  • Connectivity: With an embedded Ethernet MAC, USB 2.0 full speed interface, and multiple serial communication interfaces (UART, I2C, SPI, CAN), the STR912-D/RAIS offers excellent connectivity options for various industrial, communication, and control systems.
  • Advanced Peripherals: The MCU includes a range of integrated peripherals such as multiple 16-bit timers, watchdog timers, PWM units, and 10-bit ADCs, enhancing its functionality for a multitude of embedded system applications.
  • Security: The STR912-D/RAIS incorporates a unique security block that provides features like in-circuit programming and in-application programming protection, ensuring the security of intellectual property and data.

Applications

The versatility of the STR912-D/RAIS makes it suitable for a wide array of applications, particularly in sectors such as industrial control, networking, security systems, and point-of-sale terminals. Its robust set of features and connectivity options also make it an ideal choice for embedded system developers looking for a reliable and scalable MCU solution.

Support and Resources

STMicroelectronics provides extensive support for the STR912-D/RAIS, including development tools, software libraries, and documentation to facilitate the design and implementation process. Developers can access a range of resources such as datasheets, application notes, and reference designs to help reduce development time and accelerate time to market.

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess